The F16 integrated magnetic encoder is a position-sensing device designed for use with Portescap motor types 16C, 18, 17S78, and 17N78. It provides two square wave output channels with a 90° ± 40° electrical phase shift and a maximum count frequency of 15 kHz. The encoder operates from a supply voltage of 3.5 to 15 V, drawing a typical current of 6 mA, with rise and fall times of 5 μs and 0.2 μs respectively. It is rated for operation between -20°C and +85°C. The assembly length varies by motor size: 18.6 mm, 20.2 mm, or 27.8 mm. The encoder has 10 pins, one of which is marked as NC, and includes a 16-line-per-revoluti
F16 Magnetic Encoder
F16
The F16 magnetic encoder allows position monitoring without compromising on package size.
Product Highlights
| Portescap | |
|---|---|
| Product Category | Rotary Encoders |
| Product Number | F16 |
| Product Name | F16 Magnetic Encoder |
| Encoder Technology | Magnetic |
| Encoder Type | Incremental |
| Encoder Output | Pulse & Direction |
| Output Signal | Square Wave |