Portescap K27 Ball Bearing Mini Motor Gearhead K27-2R-0-6.2

Description
K27 Ball Bearing Mini Motor Gearhead K27 (Ball Bearing) The combination of our K27 spur gearheads with our brush DC coreless motors provides a single, factory-integrated solution for demanding, high-efficiency applications. Due to its spur compound geartrain arrangement, it provides the output in the same axis as of the motor. The K27 gearhead's inherent design results in overall better efficiency and lower noise which are the requirements for wide ranging applications like medical pumps, security and access and luxury goods. Product Highlights For additional ratios, please download the specification pdf from the resources tab below High-precision performance at a competitive price point Reduction ratio of 6.2:1 to 2970:1 Better power to weight ratio Sleeve and ball bearings options available Compact design Rated torque 0.4 Nm Customization as per application needs
Request a Quote
Description
K27 Ball Bearing Mini Motor Gearhead K27 (Ball Bearing) The combination of our K27 spur gearheads with our brush DC coreless motors provides a single, factory-integrated solution for demanding, high-efficiency applications. Due to its spur compound geartrain arrangement, it provides the output in the same axis as of the motor. The K27 gearhead's inherent design results in overall better efficiency and lower noise which are the requirements for wide ranging applications like medical pumps, security and access and luxury goods. Product Highlights For additional ratios, please download the specification pdf from the resources tab below High-precision performance at a competitive price point Reduction ratio of 6.2:1 to 2970:1 Better power to weight ratio Sleeve and ball bearings options available Compact design Rated torque 0.4 Nm Customization as per application needs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The K27-2R-0-6.2 is a 27 mm spur gearhead with a ball bearing output shaft and a reduction ratio of 6.2:1, designed for integration with compatible DC motors. It has a maximum static torque of 0.7 Nm, a maximum radial force capacity of 25 N at 8 mm from the mounting face, and a maximum axial force of 40 N. Average backlash is 2° at no-load and 3° at 0.3 Nm load. The gearhead measures 28.5 mm in length and weighs 40 g. It supports a maximum input speed of 4,000 rpm and operates from -30°C to +65°C. The output rotation direction matches the input.

Datasheet Summary
Powered by GS/AI

The K27-2R-0-6.2 is a 27 mm spur gearhead with a ball bearing output shaft and a reduction ratio of 6.2:1, designed for integration with compatible DC motors. It has a maximum static torque of 0.7 Nm, a maximum radial force capacity of 25 N at 8 mm from the mounting face, and a maximum axial force of 40 N. Average backlash is 2° at no-load and 3° at 0.3 Nm load. The gearhead measures 28.5 mm in length and weighs 40 g. It supports a maximum input speed of 4,000 rpm and operates from -30°C to +65°C. The output rotation direction matches the input.

Suppliers

Company
Product
Description
Supplier Links
K27 Ball Bearing Mini Motor Gearhead - K27-2R-0-6.2 - Portescap
West Chester, PA, United States
K27 Ball Bearing Mini Motor Gearhead
K27-2R-0-6.2
K27 Ball Bearing Mini Motor Gearhead K27-2R-0-6.2
K27 Ball Bearing Mini Motor Gearhead K27 (Ball Bearing) The combination of our K27 spur gearheads with our brush DC coreless motors provides a single, factory-integrated solution for demanding, high-efficiency applications. Due to its spur compound geartrain arrangement, it provides the output in the same axis as of the motor. The K27 gearhead's inherent design results in overall better efficiency and lower noise which are the requirements for wide ranging applications like medical pumps, security and access and luxury goods. Product Highlights For additional ratios, please download the specification pdf from the resources tab below High-precision performance at a competitive price point Reduction ratio of 6.2:1 to 2970:1 Better power to weight ratio Sleeve and ball bearings options available Compact design Rated torque 0.4 Nm Customization as per application needs

K27 Ball Bearing Mini Motor Gearhead

K27 (Ball Bearing)

The combination of our K27 spur gearheads with our brush DC coreless motors provides a single, factory-integrated solution for demanding, high-efficiency applications. Due to its spur compound geartrain arrangement, it provides the output in the same axis as of the motor. The K27 gearhead's inherent design results in overall better efficiency and lower noise which are the requirements for wide ranging applications like medical pumps, security and access and luxury goods.

Product Highlights

  • For additional ratios, please download the specification pdf from the resources tab below
  • High-precision performance at a competitive price point
  • Reduction ratio of 6.2:1 to 2970:1
  • Better power to weight ratio
  • Sleeve and ball bearings options available
  • Compact design
  • Rated torque 0.4 Nm
  • Customization as per application needs
Supplier's Site Datasheet

Technical Specifications

  Portescap
Product Category Gearboxes and Gearheads
Product Number K27-2R-0-6.2
Product Name K27 Ball Bearing Mini Motor Gearhead
Gearing Spur
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 6.2 (X : 1)
Rated Output Torque 6.19 In-lbs (7.14 kg-cm)
Maximum Input Speed 4000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

K24 Ball Bearing Mini Motor Gearhead - K24-0-32 - Portescap
Specs
Gearing Spur
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 32 (X : 1)
View Details
BA16 Ball Bearing Mini Motor Gearhead - BA16-2R-0-243 - Portescap
Specs
Gearing Spur; Planetary
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 243 (X : 1)
View Details
R32 Ball Bearing Mini Motor Gearhead - R32-2R-0-17.4 - Portescap
Specs
Gearing Planetary
Operating Temperature -22 to 185 F (-30 to 85 C)
Gear Ratio 17.4 (X : 1)
View Details
R22 Ball Bearing Mini Motor Gearhead - R22-2R-0-1090 - Portescap
Specs
Gearing Planetary
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 1090 (X : 1)
View Details