Portescap K24 Sleeve Bearing Mini Motor Gearhead K24-2R-0-5

Description
K24 Sleeve Bearing Mini Motor Gearhead K24 (Sleeve Bearing) The combination of our K24 spur gearheads with our brush DC coreless motors provides a single, factory-integrated solution for demanding, high-efficiency applications. Due to its spur compound geartrain arrangement, it provides the output in the same axis as of the motor. The K24 gearheads inherent design results in overall better efficiency and lower noise which are the requirements for wide ranging applications like medical pumps, security and access and luxury goods. Product Highlights For additional ratios, please download the specification pdf from the resources tab below High-precision performance at a competitive price point Reduction ratio of 5:1 to 2048:1 Better power to weight ratio Sleeve and ball bearings options available Compact design Rated torque 0.17 Nm Customization as per application needs
Request a Quote
Description
K24 Sleeve Bearing Mini Motor Gearhead K24 (Sleeve Bearing) The combination of our K24 spur gearheads with our brush DC coreless motors provides a single, factory-integrated solution for demanding, high-efficiency applications. Due to its spur compound geartrain arrangement, it provides the output in the same axis as of the motor. The K24 gearheads inherent design results in overall better efficiency and lower noise which are the requirements for wide ranging applications like medical pumps, security and access and luxury goods. Product Highlights For additional ratios, please download the specification pdf from the resources tab below High-precision performance at a competitive price point Reduction ratio of 5:1 to 2048:1 Better power to weight ratio Sleeve and ball bearings options available Compact design Rated torque 0.17 Nm Customization as per application needs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The K24-2R-0-5 is a 24 mm spur gearhead with a ball bearing output shaft, designed for high-efficiency motion control in compact applications. It has a maximum static torque of 0.7 Nm, a maximum radial force capability of 20 N at 8 mm from the mounting face, and a maximum axial force of 10 N. The gearhead supports reduction ratios from 5:1 to 2048:1 with efficiencies ranging from 0.65 to 0.85 depending on stage count, and maintains an average backlash of 1.5° at no-load and 2.5° at 0.3 Nm. The maximum recommended input speed is 5,000 rpm, with an operating temperature range of -30 to +65°C. The unit measures 10.4 mm in length excluding the motor, and is compatible with multiple Portescap DC motors as specified by L2 lengths. The ball bearing option reduces radial shaft play to ≤10 μm, improving precision.

Datasheet Summary
Powered by GS/AI

The K24-2R-0-5 is a 24 mm spur gearhead with a ball bearing output shaft, designed for high-efficiency motion control in compact applications. It has a maximum static torque of 0.7 Nm, a maximum radial force capability of 20 N at 8 mm from the mounting face, and a maximum axial force of 10 N. The gearhead supports reduction ratios from 5:1 to 2048:1 with efficiencies ranging from 0.65 to 0.85 depending on stage count, and maintains an average backlash of 1.5° at no-load and 2.5° at 0.3 Nm. The maximum recommended input speed is 5,000 rpm, with an operating temperature range of -30 to +65°C. The unit measures 10.4 mm in length excluding the motor, and is compatible with multiple Portescap DC motors as specified by L2 lengths. The ball bearing option reduces radial shaft play to ≤10 μm, improving precision.

Suppliers

Company
Product
Description
Supplier Links
K24 Sleeve Bearing Mini Motor Gearhead - K24-2R-0-5 - Portescap
West Chester, PA, United States
K24 Sleeve Bearing Mini Motor Gearhead
K24-2R-0-5
K24 Sleeve Bearing Mini Motor Gearhead K24-2R-0-5
K24 Sleeve Bearing Mini Motor Gearhead K24 (Sleeve Bearing) The combination of our K24 spur gearheads with our brush DC coreless motors provides a single, factory-integrated solution for demanding, high-efficiency applications. Due to its spur compound geartrain arrangement, it provides the output in the same axis as of the motor. The K24 gearheads inherent design results in overall better efficiency and lower noise which are the requirements for wide ranging applications like medical pumps, security and access and luxury goods. Product Highlights For additional ratios, please download the specification pdf from the resources tab below High-precision performance at a competitive price point Reduction ratio of 5:1 to 2048:1 Better power to weight ratio Sleeve and ball bearings options available Compact design Rated torque 0.17 Nm Customization as per application needs

K24 Sleeve Bearing Mini Motor Gearhead

K24 (Sleeve Bearing)

The combination of our K24 spur gearheads with our brush DC coreless motors provides a single, factory-integrated solution for demanding, high-efficiency applications. Due to its spur compound geartrain arrangement, it provides the output in the same axis as of the motor. The K24 gearheads inherent design results in overall better efficiency and lower noise which are the requirements for wide ranging applications like medical pumps, security and access and luxury goods.

Product Highlights

  • For additional ratios, please download the specification pdf from the resources tab below
  • High-precision performance at a competitive price point
  • Reduction ratio of 5:1 to 2048:1
  • Better power to weight ratio
  • Sleeve and ball bearings options available
  • Compact design
  • Rated torque 0.17 Nm
  • Customization as per application needs
Supplier's Site Datasheet

Technical Specifications

  Portescap
Product Category Gearboxes and Gearheads
Product Number K24-2R-0-5
Product Name K24 Sleeve Bearing Mini Motor Gearhead
Gearing Spur
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 5 (X : 1)
Rated Output Torque 6.19 In-lbs (7.14 kg-cm)
Maximum Input Speed 5000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

R32HT Ball Bearing Mini Motor Gearhead - R32HT-2R-0-73.4 - Portescap
Specs
Gearing Planetary
Operating Temperature -22 to 185 F (-30 to 85 C)
Gear Ratio 73.4 (X : 1)
View Details
R22HT Ball Bearing Mini Motor Gearhead - R22HT-2R-0-850.3 - Portescap
Specs
Gearing Planetary
Operating Temperature -22 to 185 F (-30 to 85 C)
Gear Ratio 850 (X : 1)
View Details
B16 Sleeve Bearing Mini Motor Gearhead - B16-0-1215 - Portescap
Specs
Gearing Spur
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 1215 (X : 1)
View Details
R22 Ball Bearing Mini Motor Gearhead - R22-2R-0-19.4 - Portescap
Specs
Gearing Planetary
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 19.4 (X : 1)
View Details