Increase facility safety for your maintenance staff. ClirVu® infrared windows allow electrical infrared inspections without having to remove the panel door.
The ClirVu® coating - exclusive to Fluke infrared windows - seals the optic prior to assembly to protect against moisture degradation making it perfect for very hot and very cold environments.
Each Fluke infrared window is delivered with an identification plate attached for unique, on-site numbering for rapid location confirmation and faster repairs.
Fluke | |
---|---|
Product Category | Infrared Windows |
Product Number | Fluke CV400 Series |
Product Name | Infrared Window |
Window Shape | Circular |
Connection Type | Bolt On |
Window Diameter, Length | 2 to 4 inch (50.8 to 102 mm) |