MULTIMETER, DIGITAL, HANDHELD; DMM Functions:AC/DC Current, AC/DC Voltage, Continuity, Frequency, Resistance, Temperature; No. of Digits:4.5; DMM Response Type:-; Display Count:20000; Range Selection:-; Voltage Measure DC Max:1kV RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Clamp Meters |
| Product Number | 73J7956 |
| Product Name | Multimeter, Digital, Handheld; Dmm Functions Fluke |
| Measurement Type | DC |