Fluke Multimeters FLUKE-77-4

Description
Auto Average Handheld Digital (DMM) Multimeter 3.75 Digit LCD, Bar Graph Display Voltage, Current, Resistance, Capacitance, Frequency Continuity, Diode Test Function Features Backlight, Hold, Min/Max/Ave, Sleep
Request a Quote Datasheet
Description
Auto Average Handheld Digital (DMM) Multimeter 3.75 Digit LCD, Bar Graph Display Voltage, Current, Resistance, Capacitance, Frequency Continuity, Diode Test Function Features Backlight, Hold, Min/Max/Ave, Sleep
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multimeters - 614-1085-ND - DigiKey
Thief River Falls, MN, United States
Multimeters
614-1085-ND
Multimeters 614-1085-ND
Auto Average Handheld Digital (DMM) Multimeter 3.75 Digit LCD, Bar Graph Display Voltage, Current, Resistance, Capacitance, Frequency Continuity, Diode Test Function Features Backlight, Hold, Min/Max/Ave, Sleep

Auto Average Handheld Digital (DMM) Multimeter 3.75 Digit LCD, Bar Graph Display Voltage, Current, Resistance, Capacitance, Frequency Continuity, Diode Test Function Features Backlight, Hold, Min/Max/Ave, Sleep

Buy Now Datasheet
Multimeters - 287541 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multimeters
287541
Multimeters 287541
Fluke 3947835 Multimeter

Fluke 3947835 Multimeter

Supplier's Site
Multimeters - 287153 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multimeters
287153
Multimeters 287153
Fluke 3947835 Multimeter

Fluke 3947835 Multimeter

Supplier's Site
Digital Multimeter - 65244MM - Transcat, Inc.
Rochester, NY, USA
Digital Multimeter
65244MM
Digital Multimeter 65244MM
Overview Versatile meters for field service or bench repair. The Fluke 77 IV digital multimeter has the features needed to repair most electrical and electronic problems. This meter is simple to use and has significant improvements over Fluke's original 70 Series with more measurement functions, conformance to the latest safety standards, and a much larger display that's easier to view. It measures: Wide 1000 V measurement range Average responding AC measurements 0.3% accuracy 10 Amps continuous (20 A for 30 seconds) Frequency and capacitance Resistance and continuity Product Highlights 6,000 Count Wide 1000 V measurement range Average responding AC measurements 0.3% accuracy 10 Amps continuous (20A for 30 seconds) Frequency and capacitance Resistance and continuity Large display Backlight for work in dim areas Min / Max to record signal fluctuations Ergonomic overmolded housing with integrated probe holders Free your hands with the optional TPAK magnetic hanger Auto and Manual ranging Meets Measurement Category 1000 V CAT III and Category IV 600 V safety standards Replaces the 77 Each Unit Includes Battery Test Leads User Manual

Overview

Versatile meters for field service or bench repair.

The Fluke 77 IV digital multimeter has the features needed to repair most electrical and electronic problems. This meter is simple to use and has significant improvements over Fluke's original 70 Series with more measurement functions, conformance to the latest safety standards, and a much larger display that's easier to view.

It measures:

  • Wide 1000 V measurement range
  • Average responding AC measurements
  • 0.3% accuracy
  • 10 Amps continuous (20 A for 30 seconds)
  • Frequency and capacitance
  • Resistance and continuity

Product Highlights

    • 6,000 Count
    • Wide 1000 V measurement range
    • Average responding AC measurements
    • 0.3% accuracy
    • 10 Amps continuous (20A for 30 seconds)
    • Frequency and capacitance
    • Resistance and continuity
    • Large display
    • Backlight for work in dim areas
    • Min / Max to record signal fluctuations
    • Ergonomic overmolded housing with integrated probe holders
    • Free your hands with the optional TPAK magnetic hanger
    • Auto and Manual ranging
    • Meets Measurement Category 1000 V CAT III and Category IV 600 V safety standards
    • Replaces the 77
    Each Unit Includes
    • Battery
    • Test Leads
    • User Manual
Supplier's Site Datasheet
INDUSTRIAL MULTIMETER 1000 VOLT CAT 3 - 70145665 - Allied Electronics, Inc.
Fort Worth, TX, USA
INDUSTRIAL MULTIMETER 1000 VOLT CAT 3
70145665
INDUSTRIAL MULTIMETER 1000 VOLT CAT 3 70145665
Versatile meters for field service or bench repair. The NEW Fluke 77-IV digital multimeter has the features needed to repair most electrical and electronic problems. This meter is simple to use and has significant improvements over Fluke's original 70 Series with more measurement functions, conformance to the latest safety standards, and a much larger display that's easier to view. It measures: Wide 1000 V measurement range Average responding AC measurements 0.3% accuracy 10 Amps continuous (20A for 30 seconds) Frequency and capacitance Resistance and continuity

Versatile meters for field service or bench repair.
The NEW Fluke 77-IV digital multimeter has the features needed to repair most electrical and electronic problems. This meter is simple to use and has significant improvements over Fluke's original 70 Series with more measurement functions, conformance to the latest safety standards, and a much larger display that's easier to view.
It measures:

  • Wide 1000 V measurement range
  • Average responding AC measurements
  • 0.3% accuracy
  • 10 Amps continuous (20A for 30 seconds)
  • Frequency and capacitance
  • Resistance and continuity
Supplier's Site
Multimeter, Digital, Handheld; Dmm Functions Fluke - 18M4542 - Newark, An Avnet Company
Chicago, IL, United States
Multimeter, Digital, Handheld; Dmm Functions Fluke
18M4542
Multimeter, Digital, Handheld; Dmm Functions Fluke 18M4542
MULTIMETER, DIGITAL, HANDHELD; DMM Functions:AC/DC Current, AC/DC Voltage, Capacitance, Continuity, Frequency, Resistance; No. of Digits:3.75; DMM Response Type:Average; Display Count:6000; Range Selection:Auto, Manual RoHS Compliant: Yes

MULTIMETER, DIGITAL, HANDHELD; DMM Functions:AC/DC Current, AC/DC Voltage, Capacitance, Continuity, Frequency, Resistance; No. of Digits:3.75; DMM Response Type:Average; Display Count:6000; Range Selection:Auto, Manual RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Transcat, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Digital Multimeters Digital Multimeters Digital Multimeters Digital Multimeters Clamp Meters
Product Number 614-1085-ND 287541 65244MM 70145665 18M4542
Product Name Multimeters Multimeters Digital Multimeter INDUSTRIAL MULTIMETER 1000 VOLT CAT 3 Multimeter, Digital, Handheld; Dmm Functions Fluke
Form Factor Handheld Handheld Bench top; Handheld
Unlock Full Specs
to access all available technical data