Fluke Multimeter, Digital, Clamp, 4 Digit; Dmm Functions Fluke FLUKE-355

Description
MULTIMETER, DIGITAL, CLAMP, 4 DIGIT; DMM Functions:AC/DC Current, AC/DC Voltage, Continuity, Frequency, Resistance; Current Measure AC Max:2kA; Voltage Measure AC Max:600V; Voltage Measure DC Max:1kV; Resistance Measure Max:400kohm RoHS Compliant: Yes
Description
MULTIMETER, DIGITAL, CLAMP, 4 DIGIT; DMM Functions:AC/DC Current, AC/DC Voltage, Continuity, Frequency, Resistance; Current Measure AC Max:2kA; Voltage Measure AC Max:600V; Voltage Measure DC Max:1kV; Resistance Measure Max:400kohm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Multimeter, Digital, Clamp, 4 Digit; Dmm Functions Fluke - 64M1120 - Newark, An Avnet Company
Chicago, IL, United States
Multimeter, Digital, Clamp, 4 Digit; Dmm Functions Fluke
64M1120
Multimeter, Digital, Clamp, 4 Digit; Dmm Functions Fluke 64M1120
MULTIMETER, DIGITAL, CLAMP, 4 DIGIT; DMM Functions:AC/DC Current, AC/DC Voltage, Continuity, Frequency, Resistance; Current Measure AC Max:2kA; Voltage Measure AC Max:600V; Voltage Measure DC Max:1kV; Resistance Measure Max:400kohm RoHS Compliant: Yes

MULTIMETER, DIGITAL, CLAMP, 4 DIGIT; DMM Functions:AC/DC Current, AC/DC Voltage, Continuity, Frequency, Resistance; Current Measure AC Max:2kA; Voltage Measure AC Max:600V; Voltage Measure DC Max:1kV; Resistance Measure Max:400kohm RoHS Compliant: Yes

Supplier's Site
AC/DC TRMS CLAMP METER,2000A - 70145863 - Allied Electronics, Inc.
Fort Worth, TX, USA
AC/DC TRMS CLAMP METER,2000A
70145863
AC/DC TRMS CLAMP METER,2000A 70145863
AC/DC TRMS CLAMP METER,2000A

AC/DC TRMS CLAMP METER,2000A

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Clamp Meters Clamp Meters
Product Number 64M1120 70145863
Product Name Multimeter, Digital, Clamp, 4 Digit; Dmm Functions Fluke AC/DC TRMS CLAMP METER,2000A
Measurement Type AC; DC
Standards and Certifications RoHS
DC Voltage 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clamp Meters - 2369212 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards and Certifications RoHS
Resistance 6.00E-5 kohms
View Details
UT219P AC Digital Power Clamp Meter - UT219P - Uni-Trend US
Specs
Phase Single Phase; Three Phase
Standards and Certifications RoHS
View Details
Clamp Meter - PCE-830-3 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type AC
Options & Features Battery powered; Data storage/ logging
Standards and Certifications CAT III Safety Protection
View Details
Clamp Meter, AC/DC, TRMS - CM-9930 - REED-Direct
Specs
Measurement Type AC / DC
Special Measurement Types Continuity Check; Diode test; True RMS Current Measurement
DC Voltage 0.0024 to 1000 volts
View Details