Fluke Multimeters FLUKE-233

Description
Auto True RMS Handheld Digital (DMM) Multimeter 3.75 Digit LCD Display Voltage, Current, Resistance, Capacitance, Temperature, Frequency Continuity, Diode Test Function Features Backlight, Hold, Min/Max/Ave, Removable Display, Sleep
Request a Quote Datasheet
Description
Auto True RMS Handheld Digital (DMM) Multimeter 3.75 Digit LCD Display Voltage, Current, Resistance, Capacitance, Temperature, Frequency Continuity, Diode Test Function Features Backlight, Hold, Min/Max/Ave, Removable Display, Sleep
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multimeters - 614-1152-ND - DigiKey
Thief River Falls, MN, United States
Multimeters
614-1152-ND
Multimeters 614-1152-ND
Auto True RMS Handheld Digital (DMM) Multimeter 3.75 Digit LCD Display Voltage, Current, Resistance, Capacitance, Temperature, Frequency Continuity, Diode Test Function Features Backlight, Hold, Min/Max/Ave, Removable Display, Sleep

Auto True RMS Handheld Digital (DMM) Multimeter 3.75 Digit LCD Display Voltage, Current, Resistance, Capacitance, Temperature, Frequency Continuity, Diode Test Function Features Backlight, Hold, Min/Max/Ave, Removable Display, Sleep

Buy Now Datasheet
Multimeter, Digital, Handheld; Dmm Functions Fluke - 10R6966 - Newark, An Avnet Company
Chicago, IL, United States
Multimeter, Digital, Handheld; Dmm Functions Fluke
10R6966
Multimeter, Digital, Handheld; Dmm Functions Fluke 10R6966
MULTIMETER, DIGITAL, HANDHELD; DMM Functions:AC/DC Current, AC/DC Voltage, Capacitance, Frequency, Resistance, Temperature; No. of Digits:3.5; DMM Response Type:True RMS; Display Count:9999; Range Selection:Auto, Manual RoHS Compliant: Yes

MULTIMETER, DIGITAL, HANDHELD; DMM Functions:AC/DC Current, AC/DC Voltage, Capacitance, Frequency, Resistance, Temperature; No. of Digits:3.5; DMM Response Type:True RMS; Display Count:9999; Range Selection:Auto, Manual RoHS Compliant: Yes

Supplier's Site
Multimeter, True RMS, Remote Display - 70145931 - Allied Electronics, Inc.
Fort Worth, TX, USA
Multimeter, True RMS, Remote Display
70145931
Multimeter, True RMS, Remote Display 70145931
The NEW Fluke 233 True-RMS Remote Display Digital Multimeter allows you to be in two places at once. Removable Display Gives the User Ultimate Flexibility in Unusual Measurement Scenarios Place the Display Where You Can See It and Then Put the Meter Where It Is Convenient for You — No More Juggling of Leads and the Meter While Stretching into a Tight Spot Removes the Dilemma of Trying to Take Measurements in Hard-to-Reach Places, or Making Measurements in Machines or Panels That Are Physically Separated from a Limit or Isolator Switch Can Be Used in Areas Where the Operator Can't Be Close to the Active Measurement Point, Like Clean Rooms or Hazardous Areas True-RMS AC Voltage and Current for Accurate Measurements on Non-Linear Signals Built-In Thermometer Conveniently Allows You to Take Temperature Readings without Having to Carry a Separate Instrument Resistance, Continuity and Diode Test Features Low Power Wireless Technology Allows the Display to Be Carried Up to 10 Meters (33 Ft.) Away from the Point of Measurement for Added Flexibility. No Interference with Measurements The Removable Magnetic Display Can Be Conveniently Mounted Where It Is Easily Seen Make Measurements without Holding the Meter to Improve Visual Focus on Probes and Augment Safe Electrical Measurements Use as a Conventional Multimeter When the Display is Connected Radio Transmitter Automatically Turns Off When the Display Is Connected to the Meter Auto Power Off Maximizes Battery Life Min/Max and Average Recording to Capture Variations Automatically Test Continuity and Diodes Easy to Read Display with Large Digits and Bright Backlight Battery Life Approximately 400 Hours

The NEW Fluke 233 True-RMS Remote Display Digital Multimeter allows you to be in two places at once.

  • Removable Display Gives the User Ultimate Flexibility in Unusual Measurement Scenarios
  • Place the Display Where You Can See It and Then Put the Meter Where It Is Convenient for You — No More Juggling of Leads and the Meter While Stretching into a Tight Spot
  • Removes the Dilemma of Trying to Take Measurements in Hard-to-Reach Places, or Making Measurements in Machines or Panels That Are Physically Separated from a Limit or Isolator Switch
  • Can Be Used in Areas Where the Operator Can't Be Close to the Active Measurement Point, Like Clean Rooms or Hazardous Areas
  • True-RMS AC Voltage and Current for Accurate Measurements on Non-Linear Signals
  • Built-In Thermometer Conveniently Allows You to Take Temperature Readings without Having to Carry a Separate Instrument
  • Resistance, Continuity and Diode Test Features
  • Low Power Wireless Technology Allows the Display to Be Carried Up to 10 Meters (33 Ft.) Away from the Point of Measurement for Added Flexibility. No Interference with Measurements
  • The Removable Magnetic Display Can Be Conveniently Mounted Where It Is Easily Seen
  • Make Measurements without Holding the Meter to Improve Visual Focus on Probes and Augment Safe Electrical Measurements
  • Use as a Conventional Multimeter When the Display is Connected
  • Radio Transmitter Automatically Turns Off When the Display Is Connected to the Meter
  • Auto Power Off Maximizes Battery Life
  • Min/Max and Average Recording to Capture Variations Automatically
  • Test Continuity and Diodes
  • Easy to Read Display with Large Digits and Bright Backlight
  • Battery Life Approximately 400 Hours
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Digital Multimeters Clamp Meters Digital Multimeters
Product Number 614-1152-ND 10R6966 70145931
Product Name Multimeters Multimeter, Digital, Handheld; Dmm Functions Fluke Multimeter, True RMS, Remote Display
Form Factor Handheld Handheld
Special Measurement Types Continuity Check; Diode test
Options & Features Auto-ranging; Backlight, Hold, Min/Max/Ave, Removable Display, Sleep Battery powered
Standards and Certifications RoHS CAT III Safety Protection
Measurement Type AC; DC; AC / DC
Unlock Full Specs
to access all available technical data

Similar Products

Multimeters - 7476776 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Handheld
Measurement Type AC; DC
Special Measurement Types Continuity Check; Diode test; True RMS Current Measurement; Temperature
View Details
Clamp Meter - PCE-GPA 62 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Form Factor Clamp Meter; Handheld
Measurement Type AC
Options & Features Battery powered
View Details
Digital Multimeter - EMV00018 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Form Factor Handheld
Display Digits 4 Digits
Options & Features Battery powered
View Details
6 1/2 Digits Dual-Display Digital Multimeters - SDM3065X-SC - Siglent Technologies NA, Inc.
Specs
Form Factor Bench top
Measurement Type AC / DC
Phase Single Phase
View Details