The FLO-DAR AV Sensor is a non-contact open channel flow meter using Doppler radar and ultrasonic sensing for wastewater and industrial applications. It has an IP68 polystyrene enclosure measuring 160.5 mm wide, 432.2 mm long, and 297 mm deep (387 mm with SVS), weighing 4.8 kg. Velocity range is 0.23 to 6.10 m/s (±0.5% accuracy), depth range is 0 to 152.4 cm (±1% accuracy), and flow accuracy is ±5% under uniform flow. It operates from -10 to 50°C and connects to FL900 or FL1500 loggers via polyurethane cable up to 305 m. Intrinsically safe models meet ANSI/UL 60079-11, CAN/CSA E60079-11, and EN 60079-11. Calibration is not required for up to three years. Certification complies with FCC Part 15.245 and IC RSS210.
FLO‑DAR® AV Sensor non‑contact flow meter delivers accurate, reliable open channel flow monitoring with ultrasonic level sensing. Ideal for wastewater, stormwater, and industrial applications, it reduces maintenance, prevents fouling, and enables data‑driven decisions with proven performance in challenging conditions.
| McCrometer, Inc. | |
|---|---|
| Product Category | Open Channel Flow Meters |
| Product Number | FLOAV |
| Product Name | Open Channel Flow Meters, Ultrasonic & Radar |