The FH950 Handheld Flow Meter is a portable instrument for measuring velocity and level in open channels, using an electromagnetic sensor with no moving parts. The sensor measures velocities from 0 to 16 ft/s (0 to 4.87 m/s) with an accuracy of ±2% of reading ±0.05 ft/s and can operate in shallow water as low as 1.25 in (3.18 cm). The portable meter has a 3.5-inch color LCD display, stores up to 10 profiles with 32 stations each, and includes a rechargeable lithium-ion battery providing 18 hours of typical use. Both sensor and meter are rated IP68 and IP67 respectively, with dimensions of 4.7 x 1.7 x 2.5 inches for the sensor and 8.6 x 3.7 x 2.1 inches for the meter. The system supports multiple languages and data transfer via USB, with field-upgradable firmware. The sensor is available with or without an integrated pressure cell for level measurement.
Simplify field flow profiling with the FH950 Handheld Flow Meter. This rugged tool measures velocity and level in open channels using electromagnetic technology, providing accurate data in seconds for environmental and municipal surveys.
| McCrometer, Inc. | |
|---|---|
| Product Category | Open Channel Flow Meters |
| Product Number | FH950 |
| Product Name | Open Channel Flow Meters, Portable |