OTT Hydromet ADCON Rain Gauge RG Pro A200733063

Description
This professional Rain Gauge is a superb product for all kinds of applications: from hydrology to meteorology, from agriculture to industrial monitoring - this device is fit for nearly everything. Benefits Optimal materials For the construction of this rain gauge only the best materials were used: anodized aluminum for the body. Solid, cast aluminum for the base. Stainless steel, precision machined, for the tipping bucket. Low maintenance This product needs hardly any maintenance or calibration, an occasional cleaning apart. A stainless spring mounted on the base of the funnel prevents bird droppings from clogging the inlet. Two large openings in the base make sure water runs off smoothly. Requires very little calibration Based on a measuring method invented by Joss-Tognini this gauge provides unrivaled long term accuracy and stability, and requires hardly any calibration.
Description
This professional Rain Gauge is a superb product for all kinds of applications: from hydrology to meteorology, from agriculture to industrial monitoring - this device is fit for nearly everything. Benefits Optimal materials For the construction of this rain gauge only the best materials were used: anodized aluminum for the body. Solid, cast aluminum for the base. Stainless steel, precision machined, for the tipping bucket. Low maintenance This product needs hardly any maintenance or calibration, an occasional cleaning apart. A stainless spring mounted on the base of the funnel prevents bird droppings from clogging the inlet. Two large openings in the base make sure water runs off smoothly. Requires very little calibration Based on a measuring method invented by Joss-Tognini this gauge provides unrivaled long term accuracy and stability, and requires hardly any calibration.

Suppliers

Company
Product
Description
Supplier Links
ADCON Rain Gauge RG Pro - A200733063 - OTT Hydromet
Loveland, CO, United States
ADCON Rain Gauge RG Pro
A200733063
ADCON Rain Gauge RG Pro A200733063
This professional Rain Gauge is a superb product for all kinds of applications: from hydrology to meteorology, from agriculture to industrial monitoring - this device is fit for nearly everything. Benefits Optimal materials For the construction of this rain gauge only the best materials were used: anodized aluminum for the body. Solid, cast aluminum for the base. Stainless steel, precision machined, for the tipping bucket. Low maintenance This product needs hardly any maintenance or calibration, an occasional cleaning apart. A stainless spring mounted on the base of the funnel prevents bird droppings from clogging the inlet. Two large openings in the base make sure water runs off smoothly. Requires very little calibration Based on a measuring method invented by Joss-Tognini this gauge provides unrivaled long term accuracy and stability, and requires hardly any calibration.

This professional Rain Gauge is a superb product for all kinds of applications: from hydrology to meteorology, from agriculture to industrial monitoring - this device is fit for nearly everything.

Benefits

Optimal materials

For the construction of this rain gauge only the best materials were used: anodized aluminum for the body. Solid, cast aluminum for the base. Stainless steel, precision machined, for the tipping bucket.


Low maintenance

This product needs hardly any maintenance or calibration, an occasional cleaning apart. A stainless spring mounted on the base of the funnel prevents bird droppings from clogging the inlet. Two large openings in the base make sure water runs off smoothly.


Requires very little calibration

Based on a measuring method invented by Joss-Tognini this gauge provides unrivaled long term accuracy and stability, and requires hardly any calibration.

Supplier's Site

Technical Specifications

  OTT Hydromet
Product Category Weather Instruments
Product Number A200733063
Product Name ADCON Rain Gauge RG Pro
Weather Component Sensed Measures Rain/Snow Fall
Unlock Full Specs
to access all available technical data

Similar Products

Wind Measurement Device - PCE-WS P - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Weather Component Sensed Senses Wind Speed
Velocity Range Measured 1.79 to 112 mile/hr (2.88 to 180 km/hr)
Operating Temp -4 to 176 F (-20 to 80 C)
View Details
 - 8610699 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weather Component Sensed Senses Wind Speed; Measures Rain/Snow Fall; Measures Temperature; Measures Barometric Pressure; Measures % Relative Humidity
Velocity Range Measured 179 mile/hr (288 km/hr)
Measurement Increment 0.0100 inch (0.2540 mm)
View Details
Lufft Intelligent Road Sensor IRS31Pro-UMB, 164 ft Supply Cable, 1 Temperature Depth Sensor - 8910.U051 - OTT Hydromet
Specs
Device Classification Sensor Only
Weather Component Sensed Measures Temperature
Measurement Increment 0.0 to 0.1600 inch (0.0 to 4.06 mm)
View Details
Amprobe SOLAR-100 Solar Power Meter -  - Amprobe Test Tools
Specs
Device Classification Sensor System
Weather Component Sensed Measures solar Radiation
Instrument Display Options Digital Display
View Details