OTT Hydromet Lufft Intelligent Road Sensor IRS31 Pro-UMB, 328 ft Supply Cable 8910.U100

Description
The passive intelligent road sensor IRS31Pro-UMB is flush-mounted in the road. The two part housing design allows the combined sensor/electronics unit to be removed for maintenance or calibration at any time. The following variables are recorded: Road surface temperature, water film height up to 4 mm, freezing temperature for different de-icing materials (NaCl, MgCl, CaCl), road condition (dry/damp/wet/ice or snow, damp with salt, wet with salt), friction (Grip), ice percentage. Optional: 2 additional depth temperatures, e.g. at 5 cm and 30 cm. The measurement data are available for further processing in the form of a standard protocol (Lufft UMB protocol). Markets: Weather Related Traffic Management Benefits Invasive precise point measurement of the road condition Invasive sensors embedded in the road allows all time measurements of water film height, road surface and depth temperature and road condition even at heavy traffic conditions. Maintenance, calibration and replaceability Sensor consists of two parts: replaceable sensor head with electronics and fixed mounted socket. Power consumption Low energy consumption allows solar operation. Invasive technology allows Permanent usage on runways where non-invasive sensors cannot be used.
Description
The passive intelligent road sensor IRS31Pro-UMB is flush-mounted in the road. The two part housing design allows the combined sensor/electronics unit to be removed for maintenance or calibration at any time. The following variables are recorded: Road surface temperature, water film height up to 4 mm, freezing temperature for different de-icing materials (NaCl, MgCl, CaCl), road condition (dry/damp/wet/ice or snow, damp with salt, wet with salt), friction (Grip), ice percentage. Optional: 2 additional depth temperatures, e.g. at 5 cm and 30 cm. The measurement data are available for further processing in the form of a standard protocol (Lufft UMB protocol). Markets: Weather Related Traffic Management Benefits Invasive precise point measurement of the road condition Invasive sensors embedded in the road allows all time measurements of water film height, road surface and depth temperature and road condition even at heavy traffic conditions. Maintenance, calibration and replaceability Sensor consists of two parts: replaceable sensor head with electronics and fixed mounted socket. Power consumption Low energy consumption allows solar operation. Invasive technology allows Permanent usage on runways where non-invasive sensors cannot be used.

Suppliers

Company
Product
Description
Supplier Links
Lufft Intelligent Road Sensor IRS31 Pro-UMB, 328 ft Supply Cable - 8910.U100 - OTT Hydromet
Loveland, CO, United States
Lufft Intelligent Road Sensor IRS31 Pro-UMB, 328 ft Supply Cable
8910.U100
Lufft Intelligent Road Sensor IRS31 Pro-UMB, 328 ft Supply Cable 8910.U100
The passive intelligent road sensor IRS31Pro-UMB is flush-mounted in the road. The two part housing design allows the combined sensor/electronics unit to be removed for maintenance or calibration at any time. The following variables are recorded: Road surface temperature, water film height up to 4 mm, freezing temperature for different de-icing materials (NaCl, MgCl, CaCl), road condition (dry/damp/wet/ice or snow, damp with salt, wet with salt), friction (Grip), ice percentage. Optional: 2 additional depth temperatures, e.g. at 5 cm and 30 cm. The measurement data are available for further processing in the form of a standard protocol (Lufft UMB protocol). Markets: Weather Related Traffic Management Benefits Invasive precise point measurement of the road condition Invasive sensors embedded in the road allows all time measurements of water film height, road surface and depth temperature and road condition even at heavy traffic conditions. Maintenance, calibration and replaceability Sensor consists of two parts: replaceable sensor head with electronics and fixed mounted socket. Power consumption Low energy consumption allows solar operation. Invasive technology allows Permanent usage on runways where non-invasive sensors cannot be used.

The passive intelligent road sensor IRS31Pro-UMB is flush-mounted in the road. The two part housing design allows the combined sensor/electronics unit to be removed for maintenance or calibration at any time. The following variables are recorded: Road surface temperature, water film height up to 4 mm, freezing temperature for different de-icing materials (NaCl, MgCl, CaCl), road condition (dry/damp/wet/ice or snow, damp with salt, wet with salt), friction (Grip), ice percentage. Optional: 2 additional depth temperatures, e.g. at 5 cm and 30 cm. The measurement data are available for further processing in the form of a standard protocol (Lufft UMB protocol).

Markets:

  • Weather Related Traffic Management

Benefits

Invasive precise point measurement of the road condition

Invasive sensors embedded in the road allows all time measurements of water film height, road surface and depth temperature and road condition even at heavy traffic conditions.


Maintenance, calibration and replaceability

Sensor consists of two parts: replaceable sensor head with electronics and fixed mounted socket.


Power consumption

Low energy consumption allows solar operation.


Invasive technology allows

Permanent usage on runways where non-invasive sensors cannot be used.

Supplier's Site

Technical Specifications

  OTT Hydromet
Product Category Weather Instruments
Product Number 8910.U100
Product Name Lufft Intelligent Road Sensor IRS31 Pro-UMB, 328 ft Supply Cable
Device Classification Sensor Only
Unlock Full Specs
to access all available technical data

Similar Products

 - 8765994 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weather Component Sensed Measures Barometric Pressure
Features Battery Powered
View Details
Climate Meter - PCE-THB 40 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Device Classification Sensor System
Weather Component Sensed Measures Temperature; Measures Barometric Pressure; Measures % Relative Humidity
Instrument Display Options Digital Display
View Details
OTT Pluvio² L 200 Weighing Rain Gauge, 200 cm²/1500 mm - 70.040.000.9.0 - OTT Hydromet
Specs
Weather Component Sensed Measures Rain/Snow Fall
Measurement Increment 0.0 to 2 inch (0.0 to 50.8 mm)
View Details