OTT Hydromet Lufft MARWIS Mobile Weather Sensor, 2 m Installation Height 8900.U04

Description
The mobile advanced road weather sensor MARWIS turns vehicles into driving weather stations by detecting several critical road and runway weather parameters. It can be installed on vehicles with a distance of 2 m above the surface and calculates information about temperatures, waterfilm heights, dew points, road conditions (dry, moist, wet, snow, ice), ice percentages, rel. humidity and friction with a frequency of up to 100 times per second. A standard data output rate is 1 Hz via RS485. It serves as an important decision support with regard to preventive gritting. Due to the open interface protocols, MARWIS can be easily integrated into existing winter maintenance monitoring networks. Similarly, the mobile road sensor can communicate directly with the control system on gritting vehicles. The measurement data output supports the protocol UMB binary. Markets: Weather Related Traffic Management Benefits Mobile sensor Flexible and representative measurements from many vehicles, no fixed installation required, and hot spots for high water film heights or icying can easily be identified. Non-invasive measuring principle The optical (spectroscopic) measuring principle delivers the important road surface condition parameter without the need of construction works on the road itself. Easy and flexible installation Simple car mounting options and flexible data communication via Bluetooth, RS485, and CAN-Bus. Low maintenance Long life LED technique, no moving parts and easy cleaning procedure.
Description
The mobile advanced road weather sensor MARWIS turns vehicles into driving weather stations by detecting several critical road and runway weather parameters. It can be installed on vehicles with a distance of 2 m above the surface and calculates information about temperatures, waterfilm heights, dew points, road conditions (dry, moist, wet, snow, ice), ice percentages, rel. humidity and friction with a frequency of up to 100 times per second. A standard data output rate is 1 Hz via RS485. It serves as an important decision support with regard to preventive gritting. Due to the open interface protocols, MARWIS can be easily integrated into existing winter maintenance monitoring networks. Similarly, the mobile road sensor can communicate directly with the control system on gritting vehicles. The measurement data output supports the protocol UMB binary. Markets: Weather Related Traffic Management Benefits Mobile sensor Flexible and representative measurements from many vehicles, no fixed installation required, and hot spots for high water film heights or icying can easily be identified. Non-invasive measuring principle The optical (spectroscopic) measuring principle delivers the important road surface condition parameter without the need of construction works on the road itself. Easy and flexible installation Simple car mounting options and flexible data communication via Bluetooth, RS485, and CAN-Bus. Low maintenance Long life LED technique, no moving parts and easy cleaning procedure.

Suppliers

Company
Product
Description
Supplier Links
Lufft MARWIS Mobile Weather Sensor, 2 m Installation Height - 8900.U04 - OTT Hydromet
Loveland, CO, United States
Lufft MARWIS Mobile Weather Sensor, 2 m Installation Height
8900.U04
Lufft MARWIS Mobile Weather Sensor, 2 m Installation Height 8900.U04
The mobile advanced road weather sensor MARWIS turns vehicles into driving weather stations by detecting several critical road and runway weather parameters. It can be installed on vehicles with a distance of 2 m above the surface and calculates information about temperatures, waterfilm heights, dew points, road conditions (dry, moist, wet, snow, ice), ice percentages, rel. humidity and friction with a frequency of up to 100 times per second. A standard data output rate is 1 Hz via RS485. It serves as an important decision support with regard to preventive gritting. Due to the open interface protocols, MARWIS can be easily integrated into existing winter maintenance monitoring networks. Similarly, the mobile road sensor can communicate directly with the control system on gritting vehicles. The measurement data output supports the protocol UMB binary. Markets: Weather Related Traffic Management Benefits Mobile sensor Flexible and representative measurements from many vehicles, no fixed installation required, and hot spots for high water film heights or icying can easily be identified. Non-invasive measuring principle The optical (spectroscopic) measuring principle delivers the important road surface condition parameter without the need of construction works on the road itself. Easy and flexible installation Simple car mounting options and flexible data communication via Bluetooth, RS485, and CAN-Bus. Low maintenance Long life LED technique, no moving parts and easy cleaning procedure.

The mobile advanced road weather sensor MARWIS turns vehicles into driving weather stations by detecting several critical road and runway weather parameters. It can be installed on vehicles with a distance of 2 m above the surface and calculates information about temperatures, waterfilm heights, dew points, road conditions (dry, moist, wet, snow, ice), ice percentages, rel. humidity and friction with a frequency of up to 100 times per second. A standard data output rate is 1 Hz via RS485. It serves as an important decision support with regard to preventive gritting. Due to the open interface protocols, MARWIS can be easily integrated into existing winter maintenance monitoring networks. Similarly, the mobile road sensor can communicate directly with the control system on gritting vehicles. The measurement data output supports the protocol UMB binary.

Markets:

  • Weather Related Traffic Management

Benefits

Mobile sensor

Flexible and representative measurements from many vehicles, no fixed installation required, and hot spots for high water film heights or icying can easily be identified.


Non-invasive measuring principle

The optical (spectroscopic) measuring principle delivers the important road surface condition parameter without the need of construction works on the road itself.


Easy and flexible installation

Simple car mounting options and flexible data communication via Bluetooth, RS485, and CAN-Bus.


Low maintenance

Long life LED technique, no moving parts and easy cleaning procedure.

Supplier's Site

Technical Specifications

  OTT Hydromet
Product Category Weather Instruments
Product Number 8900.U04
Product Name Lufft MARWIS Mobile Weather Sensor, 2 m Installation Height
Device Classification Sensor Only; Sensor System
Unlock Full Specs
to access all available technical data

Similar Products

Anemometer - PCE-009 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Device Classification Sensor System
Weather Component Sensed Senses Wind Speed
Interface Options Digital Serial
View Details
 - 1232218 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weather Component Sensed Measures solar Radiation
Features Battery Powered
View Details
Lufft NIRS31-UMB Non-Invasive Road Condition Sensor, 15 m Distance - 8710.UT01 - OTT Hydromet
Specs
Device Classification Sensor Only
Weather Component Sensed Measures Temperature
Measurement Increment 0.0 to 0.0800 inch (0.0 to 2.03 mm)
View Details
Amprobe SOLAR-100 Solar Power Meter -  - Amprobe Test Tools
Specs
Device Classification Sensor System
Weather Component Sensed Measures solar Radiation
Instrument Display Options Digital Display
View Details