OTT Hydromet Lufft WS300 Smart Weather Sensor 8372.U01

Description
The WS300-UMB is a compact all-in-one weather sensor for measurement of temperature, relative humidity and air pressure. It is part of the WS product family of professional intelligent measuring sensors with a digital interface and an integrated design with ventilated radiation protection for various environmental applications. One external temperature or rain sensor is connectable. Markets: Weather Monitoring Weather Related Traffic Management Benefits All-in-one housing concept & easy installation All-in-one housing concept of a compact weather sensor combining several measurement parameters in one housing with only a single cable connection. Maintenance-free operation Maintenance free operation as there are no moving parts that can wear out. Flexible interfaces and telegrams SDI-12 and RS485 with supported protocols UMB-Binary, UMB-ASCII, Modbus-RTU, Modbus-ASCII, and XDR.
Description
The WS300-UMB is a compact all-in-one weather sensor for measurement of temperature, relative humidity and air pressure. It is part of the WS product family of professional intelligent measuring sensors with a digital interface and an integrated design with ventilated radiation protection for various environmental applications. One external temperature or rain sensor is connectable. Markets: Weather Monitoring Weather Related Traffic Management Benefits All-in-one housing concept & easy installation All-in-one housing concept of a compact weather sensor combining several measurement parameters in one housing with only a single cable connection. Maintenance-free operation Maintenance free operation as there are no moving parts that can wear out. Flexible interfaces and telegrams SDI-12 and RS485 with supported protocols UMB-Binary, UMB-ASCII, Modbus-RTU, Modbus-ASCII, and XDR.

Suppliers

Company
Product
Description
Supplier Links
Lufft WS300 Smart Weather Sensor - 8372.U01 - OTT Hydromet
Loveland, CO, United States
Lufft WS300 Smart Weather Sensor
8372.U01
Lufft WS300 Smart Weather Sensor 8372.U01
The WS300-UMB is a compact all-in-one weather sensor for measurement of temperature, relative humidity and air pressure. It is part of the WS product family of professional intelligent measuring sensors with a digital interface and an integrated design with ventilated radiation protection for various environmental applications. One external temperature or rain sensor is connectable. Markets: Weather Monitoring Weather Related Traffic Management Benefits All-in-one housing concept & easy installation All-in-one housing concept of a compact weather sensor combining several measurement parameters in one housing with only a single cable connection. Maintenance-free operation Maintenance free operation as there are no moving parts that can wear out. Flexible interfaces and telegrams SDI-12 and RS485 with supported protocols UMB-Binary, UMB-ASCII, Modbus-RTU, Modbus-ASCII, and XDR.

The WS300-UMB is a compact all-in-one weather sensor for measurement of temperature, relative humidity and air pressure. It is part of the WS product family of professional intelligent measuring sensors with a digital interface and an integrated design with ventilated radiation protection for various environmental applications. One external temperature or rain sensor is connectable.

Markets:

  • Weather Monitoring
  • Weather Related Traffic Management

Benefits

All-in-one housing concept & easy installation

All-in-one housing concept of a compact weather sensor combining several measurement parameters in one housing with only a single cable connection.


Maintenance-free operation

Maintenance free operation as there are no moving parts that can wear out.


Flexible interfaces and telegrams

SDI-12 and RS485 with supported protocols UMB-Binary, UMB-ASCII, Modbus-RTU, Modbus-ASCII, and XDR.

Supplier's Site

Technical Specifications

  OTT Hydromet
Product Category Weather Instruments
Product Number 8372.U01
Product Name Lufft WS300 Smart Weather Sensor
Device Classification Sensor Only
Unlock Full Specs
to access all available technical data

Similar Products

 - 8610699 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weather Component Sensed Senses Wind Speed; Measures Rain/Snow Fall; Measures Temperature; Measures Barometric Pressure; Measures % Relative Humidity
Velocity Range Measured 179 mile/hr (288 km/hr)
Measurement Increment 0.0100 inch (0.2540 mm)
View Details
PCE Instruments / PCE Americas Inc.
Specs
Weather Component Sensed Senses Wind Speed; Measures Temperature; Measures %Specific/ %Absolute Humidity
Features Battery Powered
Velocity Range Measured 0.0 to 67.11 mile/hr (0.0 to 108 km/hr)
View Details
Lufft WS700 Smart Weather Sensor - 8380.U01-NA - OTT Hydromet
Specs
Device Classification Sensor Only
Weather Component Sensed Senses Wind Speed; Senses Wind Direction; Measures Temperature; Measures % Relative Humidity
Range of Motion Measured 0.0 to 360 degrees
View Details