OTT Hydromet Lufft Visibility Sensor VS2k 8366.U70

Description
The VS2k visibility sensor measures visibility up to 2000m, ideal for road traffic applications on motorways, highways or bridges. A calibration device is available (optional). The VS2k-UMB is configured via the software UMB Config Tool: Reading / Changing of the current configuration, calibration, polling of the current measurement values, the software allows configurations to be loaded and stored. The measurement data is available for further processing in the form of the standard protocol Lufft UMB. ASD = Active Spider Defense: The built-in vibrating motor ensures at irregular intervals that the VS2k visibility sensor is not so prone to spiders. The construction of VS2k also reduces the frequency of maintenance. Markets: RWIS Benefits Unique First and only visibility sensor with active spider defense. Durable Long life time thanks to sea waterproof housing. Easy integration Open and free to use communication protocol for easy integration in excisting systems.
Description
The VS2k visibility sensor measures visibility up to 2000m, ideal for road traffic applications on motorways, highways or bridges. A calibration device is available (optional). The VS2k-UMB is configured via the software UMB Config Tool: Reading / Changing of the current configuration, calibration, polling of the current measurement values, the software allows configurations to be loaded and stored. The measurement data is available for further processing in the form of the standard protocol Lufft UMB. ASD = Active Spider Defense: The built-in vibrating motor ensures at irregular intervals that the VS2k visibility sensor is not so prone to spiders. The construction of VS2k also reduces the frequency of maintenance. Markets: RWIS Benefits Unique First and only visibility sensor with active spider defense. Durable Long life time thanks to sea waterproof housing. Easy integration Open and free to use communication protocol for easy integration in excisting systems.

Suppliers

Company
Product
Description
Supplier Links
Lufft Visibility Sensor VS2k - 8366.U70 - OTT Hydromet
Loveland, CO, United States
Lufft Visibility Sensor VS2k
8366.U70
Lufft Visibility Sensor VS2k 8366.U70
The VS2k visibility sensor measures visibility up to 2000m, ideal for road traffic applications on motorways, highways or bridges. A calibration device is available (optional). The VS2k-UMB is configured via the software UMB Config Tool: Reading / Changing of the current configuration, calibration, polling of the current measurement values, the software allows configurations to be loaded and stored. The measurement data is available for further processing in the form of the standard protocol Lufft UMB. ASD = Active Spider Defense: The built-in vibrating motor ensures at irregular intervals that the VS2k visibility sensor is not so prone to spiders. The construction of VS2k also reduces the frequency of maintenance. Markets: RWIS Benefits Unique First and only visibility sensor with active spider defense. Durable Long life time thanks to sea waterproof housing. Easy integration Open and free to use communication protocol for easy integration in excisting systems.

The VS2k visibility sensor measures visibility up to 2000m, ideal for road traffic applications on motorways, highways or bridges. A calibration device is available (optional).
The VS2k-UMB is configured via the software UMB Config Tool:
Reading / Changing of the current configuration,
calibration,
polling of the current measurement values,
the software allows configurations to be loaded and stored.
The measurement data is available for further processing in the form of the standard protocol Lufft UMB. ASD = Active Spider Defense: The built-in vibrating motor ensures at irregular intervals that the VS2k visibility sensor is not so prone to spiders. The construction of VS2k also reduces the frequency of maintenance.

Markets:

  • RWIS

Benefits

Unique

First and only visibility sensor with active spider defense.


Durable

Long life time thanks to sea waterproof housing.


Easy integration

Open and free to use communication protocol for easy integration in excisting systems.

Supplier's Site

Technical Specifications

  OTT Hydromet
Product Category Weather Instruments
Product Number 8366.U70
Product Name Lufft Visibility Sensor VS2k
Device Classification Sensor Only; Sensor System
Unlock Full Specs
to access all available technical data

Similar Products

 - 1232219 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weather Component Sensed Measures solar Radiation
Interface Options Digital Serial
Features Battery Powered
View Details
Wind Measurement Device - PCE-WS V - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Weather Component Sensed Senses Wind Speed
Velocity Range Measured 1.79 to 112 mile/hr (2.88 to 180 km/hr)
Operating Temp -4 to 176 F (-20 to 80 C)
View Details
Specs
Device Classification Sensor Only
Weather Component Sensed Measures %Water or %Moisture Content
Output Options Outputs an analog voltage signal (optional feature)
View Details
NMS045 WEATHER STATION KIT - SEN031-045 - PCB Piezotronics, Inc.
Specs
Device Classification Sensor System
Weather Component Sensed Senses Wind Speed; Senses Wind Direction; Measures Rain/Snow Fall; Measures Temperature; Measures Barometric Pressure; Measures % Relative Humidity
View Details