Fluke Clamp Meter 771

Description
The 771 is a Clamp Meter from Fluke. Purchase a test probe set with your oscilloscope. A clamp-on ammeter, or clamp meter, is an electrical tester that measures current and voltage. It combines digital multimeters with a current sensor using a hinged clamp jaw and an electrical meter. Additional Features: Measure mA signals for PLC and control system analog I/O Measure 4 to 20 mA output signals from transmitters without breaking the loop Best in class 0.2 % accuracy Resolution and sensitivity to 0.01 mA Hold function captures and displays changing measurements Dual backlit display with both mA measurement and percent of 4 to 20 mA span Measurement Spotlight illuminates hard to see wires in dark enclosures Detachable clamp with extension cable for measurements in tight locations Measure 10 to 50 mA signals in older control systems using the 99.9 mA range Automatic power off after 15 minutes and 2 minute automatic off for backlight and spotlight Use the 771 to: Measure mA signal for PLC and control system analog I/O Measure 4 to 20 mA output signals from transmitters without breaking the loop. Count on best in class accuracy of 0.2% Measure mA signals with 0.01 mA resolution Included: Soft Carrying Case Users Manual Measure 4-20 mA signals without breaking the loop with this new, compact clamp meter for PLC and control systems analog I/O. The detachable clamp with extension cable allows you to take measurements in tight locations, and the built-in spot light illuminates hard to see wires in dark enclosures.
Datasheet
Description
The 771 is a Clamp Meter from Fluke. Purchase a test probe set with your oscilloscope. A clamp-on ammeter, or clamp meter, is an electrical tester that measures current and voltage. It combines digital multimeters with a current sensor using a hinged clamp jaw and an electrical meter. Additional Features: Measure mA signals for PLC and control system analog I/O Measure 4 to 20 mA output signals from transmitters without breaking the loop Best in class 0.2 % accuracy Resolution and sensitivity to 0.01 mA Hold function captures and displays changing measurements Dual backlit display with both mA measurement and percent of 4 to 20 mA span Measurement Spotlight illuminates hard to see wires in dark enclosures Detachable clamp with extension cable for measurements in tight locations Measure 10 to 50 mA signals in older control systems using the 99.9 mA range Automatic power off after 15 minutes and 2 minute automatic off for backlight and spotlight Use the 771 to: Measure mA signal for PLC and control system analog I/O Measure 4 to 20 mA output signals from transmitters without breaking the loop. Count on best in class accuracy of 0.2% Measure mA signals with 0.01 mA resolution Included: Soft Carrying Case Users Manual Measure 4-20 mA signals without breaking the loop with this new, compact clamp meter for PLC and control systems analog I/O. The detachable clamp with extension cable allows you to take measurements in tight locations, and the built-in spot light illuminates hard to see wires in dark enclosures.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clamp Meter - 771 - ValueTronics International, Inc.
Elgin, IL, USA
Clamp Meter
771
Clamp Meter 771
The 771 is a Clamp Meter from Fluke. Purchase a test probe set with your oscilloscope. A clamp-on ammeter, or clamp meter, is an electrical tester that measures current and voltage. It combines digital multimeters with a current sensor using a hinged clamp jaw and an electrical meter. Additional Features: Measure mA signals for PLC and control system analog I/O Measure 4 to 20 mA output signals from transmitters without breaking the loop Best in class 0.2 % accuracy Resolution and sensitivity to 0.01 mA Hold function captures and displays changing measurements Dual backlit display with both mA measurement and percent of 4 to 20 mA span Measurement Spotlight illuminates hard to see wires in dark enclosures Detachable clamp with extension cable for measurements in tight locations Measure 10 to 50 mA signals in older control systems using the 99.9 mA range Automatic power off after 15 minutes and 2 minute automatic off for backlight and spotlight Use the 771 to: Measure mA signal for PLC and control system analog I/O Measure 4 to 20 mA output signals from transmitters without breaking the loop. Count on best in class accuracy of 0.2% Measure mA signals with 0.01 mA resolution Included: Soft Carrying Case Users Manual Measure 4-20 mA signals without breaking the loop with this new, compact clamp meter for PLC and control systems analog I/O. The detachable clamp with extension cable allows you to take measurements in tight locations, and the built-in spot light illuminates hard to see wires in dark enclosures.

The 771 is a Clamp Meter from Fluke. Purchase a test probe set with your oscilloscope. A clamp-on ammeter, or clamp meter, is an electrical tester that measures current and voltage. It combines digital multimeters with a current sensor using a hinged clamp jaw and an electrical meter.

Additional Features:

  • Measure mA signals for PLC and control system analog I/O
  • Measure 4 to 20 mA output signals from transmitters without breaking the loop
  • Best in class 0.2 % accuracy
  • Resolution and sensitivity to 0.01 mA
  • Hold function captures and displays changing measurements
  • Dual backlit display with both mA measurement and percent of 4 to 20 mA span
  • Measurement Spotlight illuminates hard to see wires in dark enclosures
  • Detachable clamp with extension cable for measurements in tight locations
  • Measure 10 to 50 mA signals in older control systems using the 99.9 mA range
  • Automatic power off after 15 minutes and 2 minute automatic off for backlight and spotlight

Use the 771 to:

  • Measure mA signal for PLC and control system analog I/O
  • Measure 4 to 20 mA output signals from transmitters without breaking the loop.
  • Count on best in class accuracy of 0.2%
  • Measure mA signals with 0.01 mA resolution

Included:

  • Soft Carrying Case
  • Users Manual

Measure 4-20 mA signals without breaking the loop with this new, compact clamp meter for PLC and control systems analog I/O.
The detachable clamp with extension cable allows you to take measurements in tight locations, and the built-in spot light illuminates hard to see wires in dark enclosures.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Clamp Meters
Product Number 771
Product Name Clamp Meter
Unlock Full Specs
to access all available technical data

Similar Products

Clamp Meters - 2193063 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards and Certifications RoHS
Resistance 100 kohms
View Details
Clamp Meter - PCE-PA 8000 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type AC
Options & Features Battery powered
AC Voltage 10 to 600 volts
View Details
Clamp Meters - 7915805 - RS Components, Ltd.
Specs
Measurement Type AC; DC
View Details