Portescap 42M048C Can Stack Stepper Mini Motor 42M048C1B

Description
42M048C Can Stack Stepper Mini Motor 42M048C The 42M048C provides up to 11.9 oz-in (83.8 mNm) of holding torque. The 48 steps per revolution results in a 7.5 degree step which increases the positional resolution. It is available in 5 or 12 volt windings, and in unipolar or bipolar designs. Product Highlights Excellent open loop control - no encoder necessary Digitally controlled - easy to use with a micro processor Cost effective - compact design, lower integration cost Maintenance free - no brushes to replace Unipolar and bipolar winding options Applications Antenna Positioning Clinical Diagnostics Pharmaceutical Dispensing Printers and Copiers Robotic Applications Switching Systems Valve Actuation
Request a Quote Datasheet
Description
42M048C Can Stack Stepper Mini Motor 42M048C The 42M048C provides up to 11.9 oz-in (83.8 mNm) of holding torque. The 48 steps per revolution results in a 7.5 degree step which increases the positional resolution. It is available in 5 or 12 volt windings, and in unipolar or bipolar designs. Product Highlights Excellent open loop control - no encoder necessary Digitally controlled - easy to use with a micro processor Cost effective - compact design, lower integration cost Maintenance free - no brushes to replace Unipolar and bipolar winding options Applications Antenna Positioning Clinical Diagnostics Pharmaceutical Dispensing Printers and Copiers Robotic Applications Switching Systems Valve Actuation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
42M048C Can Stack Stepper Mini Motor - 42M048C1B - Portescap
West Chester, PA, United States
42M048C Can Stack Stepper Mini Motor
42M048C1B
42M048C Can Stack Stepper Mini Motor 42M048C1B
42M048C Can Stack Stepper Mini Motor 42M048C The 42M048C provides up to 11.9 oz-in (83.8 mNm) of holding torque. The 48 steps per revolution results in a 7.5 degree step which increases the positional resolution. It is available in 5 or 12 volt windings, and in unipolar or bipolar designs. Product Highlights Excellent open loop control - no encoder necessary Digitally controlled - easy to use with a micro processor Cost effective - compact design, lower integration cost Maintenance free - no brushes to replace Unipolar and bipolar winding options Applications Antenna Positioning Clinical Diagnostics Pharmaceutical Dispensing Printers and Copiers Robotic Applications Switching Systems Valve Actuation

42M048C Can Stack Stepper Mini Motor

42M048C

The 42M048C provides up to 11.9 oz-in (83.8 mNm) of holding torque. The 48 steps per revolution results in a 7.5 degree step which increases the positional resolution. It is available in 5 or 12 volt windings, and in unipolar or bipolar designs.

Product Highlights

  • Excellent open loop control - no encoder necessary
  • Digitally controlled - easy to use with a micro processor
  • Cost effective - compact design, lower integration cost
  • Maintenance free - no brushes to replace
  • Unipolar and bipolar winding options

Applications

  • Antenna Positioning
  • Clinical Diagnostics
  • Pharmaceutical Dispensing
  • Printers and Copiers
  • Robotic Applications
  • Switching Systems
  • Valve Actuation
Supplier's Site Datasheet
Stepper Motors - 403-1009-ND - DigiKey
Thief River Falls, MN, United States
Stepper Motors
403-1009-ND
Stepper Motors 403-1009-ND
Bipolar Stepper Motor Permanent Magnet Frame Size 48 Step 550mA 5VDC

Bipolar Stepper Motor Permanent Magnet Frame Size 48 Step 550mA 5VDC

Buy Now Datasheet

Technical Specifications

  Portescap DigiKey
Product Category Stepper Motors (rotary) Stepper Motors (rotary)
Product Number 42M048C1B 403-1009-ND
Product Name 42M048C Can Stack Stepper Mini Motor Stepper Motors
DC Voltage Range 5.0 VDC 5.0 VDC
Current per Phase 0.5500 amps
Holding Torque 12 In-oz (8 N-cm) 12 In-oz (8 N-cm)
Step Angle 7.50 degrees 7.50 degrees
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Holding Torque 326 In-oz (230 N-cm)
Step Angle 1.80 degrees
Rotor Inertia 0.0075 oz-in-sec² (0.0530 kg-cm²)
View Details
Specs
Holding Torque 55 In-oz (39 N-cm)
Step Angle 0.90 degrees
Rotor Inertia 8.21E-4 oz-in-sec² (0.0058 kg-cm²)
View Details
Specs
Holding Torque 0 In-oz (0 N-cm)
Step Angle 9.00 degrees
Continuous Torque 0.0 In-lbs (0.0214 kg-cm)
View Details
60L024B Can Stack Stepper Mini Motor - 60L024B2B - Portescap
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Current per Phase 0.4600 amps
View Details