Portescap 35STH34 Standard Hybrid Stepper Motor 35STH34D10X01

Description
35STH34 Standard Hybrid Stepper Motor 35STH34D The 35STH34 is a 2 phases 1.8° (200 steps/rev) hybrid stepper motor. It's a popular motor for positioning applications. It's compact size and high torque makes it an ideal solution for application with space constraint such as valves or medical devices. Product Highlights Mini Stepper motor (Nema 14) Bipolar (4 lead wires) Step angle 1.8° (200 pulse/rev) Holding torque 200mNm Applications Electric Grippers Factory Automation Equipment Lab Automation Surveillance Systems Textile Yarn Guide Valve Actuation XYZ Axes
Request a Quote
Description
35STH34 Standard Hybrid Stepper Motor 35STH34D The 35STH34 is a 2 phases 1.8° (200 steps/rev) hybrid stepper motor. It's a popular motor for positioning applications. It's compact size and high torque makes it an ideal solution for application with space constraint such as valves or medical devices. Product Highlights Mini Stepper motor (Nema 14) Bipolar (4 lead wires) Step angle 1.8° (200 pulse/rev) Holding torque 200mNm Applications Electric Grippers Factory Automation Equipment Lab Automation Surveillance Systems Textile Yarn Guide Valve Actuation XYZ Axes
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 35STH34D10X01 is a 35 mm hybrid stepper motor with a 1.8° step angle and 200 mNm holding torque, designed for precise positioning in space-constrained applications. It features a ball bearing, 1.00 A rated current per phase (2-phase ON), 2.8 Ω resistance per phase, and 4.3 mH inductance per phase. The motor operates at ambient temperatures from -20°C to +50°C with a maximum coil temperature of 130°C (Class B). It has a rotor inertia of 20 g·cm², a detent torque of 10 mNm, and supports 200 steps per revolution with ±5% absolute accuracy. The motor is rated for a maximum radial force of 28 N at 20 mm from the flange and 10 N axial force, with 500 VDC dielectric withstand and 100 Mohms insulation resistance. Weight is 180 g, and leadwire is AWG26 UL1007.

Datasheet Summary
Powered by GS/AI

The 35STH34D10X01 is a 35 mm hybrid stepper motor with a 1.8° step angle and 200 mNm holding torque, designed for precise positioning in space-constrained applications. It features a ball bearing, 1.00 A rated current per phase (2-phase ON), 2.8 Ω resistance per phase, and 4.3 mH inductance per phase. The motor operates at ambient temperatures from -20°C to +50°C with a maximum coil temperature of 130°C (Class B). It has a rotor inertia of 20 g·cm², a detent torque of 10 mNm, and supports 200 steps per revolution with ±5% absolute accuracy. The motor is rated for a maximum radial force of 28 N at 20 mm from the flange and 10 N axial force, with 500 VDC dielectric withstand and 100 Mohms insulation resistance. Weight is 180 g, and leadwire is AWG26 UL1007.

Suppliers

Company
Product
Description
Supplier Links
West Chester, PA, United States
35STH34 Standard Hybrid Stepper Motor
35STH34D10X01
35STH34 Standard Hybrid Stepper Motor 35STH34D10X01
35STH34 Standard Hybrid Stepper Motor 35STH34D The 35STH34 is a 2 phases 1.8° (200 steps/rev) hybrid stepper motor. It's a popular motor for positioning applications. It's compact size and high torque makes it an ideal solution for application with space constraint such as valves or medical devices. Product Highlights Mini Stepper motor (Nema 14) Bipolar (4 lead wires) Step angle 1.8° (200 pulse/rev) Holding torque 200mNm Applications Electric Grippers Factory Automation Equipment Lab Automation Surveillance Systems Textile Yarn Guide Valve Actuation XYZ Axes

35STH34 Standard Hybrid Stepper Motor

35STH34D

The 35STH34 is a 2 phases 1.8° (200 steps/rev) hybrid stepper motor. It's a popular motor for positioning applications. It's compact size and high torque makes it an ideal solution for application with space constraint such as valves or medical devices.

Product Highlights

  • Mini Stepper motor (Nema 14)
  • Bipolar (4 lead wires)
  • Step angle 1.8° (200 pulse/rev)
  • Holding torque 200mNm

Applications

  • Electric Grippers
  • Factory Automation Equipment
  • Lab Automation
  • Surveillance Systems
  • Textile Yarn Guide
  • Valve Actuation
  • XYZ Axes
Supplier's Site Datasheet

Technical Specifications

  Portescap
Product Category Stepper Motors (rotary)
Product Number 35STH34D10X01
Product Name 35STH34 Standard Hybrid Stepper Motor
Holding Torque 28 In-oz (20 N-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Stepper Motors - 403-1025-ND - DigiKey
Specs
DC Voltage Range 5.0 VDC
Holding Torque 23 In-oz (16 N-cm)
Step Angle 7.50 degrees
View Details
Specs
Holding Torque 10 In-oz (7 N-cm)
Step Angle 1.80 degrees
Rotor Inertia 1.42E-4 oz-in-sec² (1.00E-3 kg-cm²)
View Details
Specs
Holding Torque 1416 In-oz (1000 N-cm)
Step Angle 1.80 degrees
Rotor Inertia 0.0538 oz-in-sec² (0.3800 kg-cm²)
View Details
P760 EN Disc Magnet High Speed Step Motor - P760 0.4 05 HEDS 5540 A11 - Portescap
Specs
Holding Torque 46 In-oz (32 N-cm)
Step Angle 7.50 degrees
Continuous Torque 2.9 In-lbs (3.32 kg-cm)
View Details