Portescap 35STH27 Standard Hybrid Stepper Motor 35STH27D15X01

Description
35STH27 Standard Hybrid Stepper Motor 35STH27D The 35STH27 is a 2 phases 1.8° (200 steps/rev) hybrid stepper motor. It's a popular motor for positioning applications. It's compact size and high torque makes it an ideal solution for application with space constraint such as valves or medical devices. Product Highlights Mini Stepper motor (Nema 14) Bipolar (4 lead wires) Step angle 1.8° (200 pulse/rev) Holding torque 130mNm Applications Damper Actuation Electric Grippers Lab Automation Surveillance Systems Textile Yarn Guide Valve Actuation XYZ Axes
Request a Quote
Description
35STH27 Standard Hybrid Stepper Motor 35STH27D The 35STH27 is a 2 phases 1.8° (200 steps/rev) hybrid stepper motor. It's a popular motor for positioning applications. It's compact size and high torque makes it an ideal solution for application with space constraint such as valves or medical devices. Product Highlights Mini Stepper motor (Nema 14) Bipolar (4 lead wires) Step angle 1.8° (200 pulse/rev) Holding torque 130mNm Applications Damper Actuation Electric Grippers Lab Automation Surveillance Systems Textile Yarn Guide Valve Actuation XYZ Axes
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 35STH27D15X01 is a 35 mm hybrid stepper motor with a 1.8° step angle, designed for precise positioning in space-constrained applications. It features a ball bearing, a holding torque of 120 mNm, and a rated current of 1.50 A per phase with two phases energized. The motor has a rotor inertia of 14 g·cm², operates within an ambient temperature range of -20°C to +50°C, and can withstand a maximum coil temperature of 130°C (Class B). It supports a maximum radial force of 28 N at 20 mm from the flange and an axial force of 10 N. The insulation resistance is 100 Mohms at 500 VDC, with a dielectric strength of 500 VDC for one minute. The motor weighs 150 g and uses AWG26 UL1007 leadwire.

Datasheet Summary
Powered by GS/AI

The 35STH27D15X01 is a 35 mm hybrid stepper motor with a 1.8° step angle, designed for precise positioning in space-constrained applications. It features a ball bearing, a holding torque of 120 mNm, and a rated current of 1.50 A per phase with two phases energized. The motor has a rotor inertia of 14 g·cm², operates within an ambient temperature range of -20°C to +50°C, and can withstand a maximum coil temperature of 130°C (Class B). It supports a maximum radial force of 28 N at 20 mm from the flange and an axial force of 10 N. The insulation resistance is 100 Mohms at 500 VDC, with a dielectric strength of 500 VDC for one minute. The motor weighs 150 g and uses AWG26 UL1007 leadwire.

Suppliers

Company
Product
Description
Supplier Links
West Chester, PA, United States
35STH27 Standard Hybrid Stepper Motor
35STH27D15X01
35STH27 Standard Hybrid Stepper Motor 35STH27D15X01
35STH27 Standard Hybrid Stepper Motor 35STH27D The 35STH27 is a 2 phases 1.8° (200 steps/rev) hybrid stepper motor. It's a popular motor for positioning applications. It's compact size and high torque makes it an ideal solution for application with space constraint such as valves or medical devices. Product Highlights Mini Stepper motor (Nema 14) Bipolar (4 lead wires) Step angle 1.8° (200 pulse/rev) Holding torque 130mNm Applications Damper Actuation Electric Grippers Lab Automation Surveillance Systems Textile Yarn Guide Valve Actuation XYZ Axes

35STH27 Standard Hybrid Stepper Motor

35STH27D

The 35STH27 is a 2 phases 1.8° (200 steps/rev) hybrid stepper motor. It's a popular motor for positioning applications. It's compact size and high torque makes it an ideal solution for application with space constraint such as valves or medical devices.

Product Highlights

  • Mini Stepper motor (Nema 14)
  • Bipolar (4 lead wires)
  • Step angle 1.8° (200 pulse/rev)
  • Holding torque 130mNm

Applications

  • Damper Actuation
  • Electric Grippers
  • Lab Automation
  • Surveillance Systems
  • Textile Yarn Guide
  • Valve Actuation
  • XYZ Axes
Supplier's Site Datasheet

Technical Specifications

  Portescap
Product Category Stepper Motors (rotary)
Product Number 35STH27D15X01
Product Name 35STH27 Standard Hybrid Stepper Motor
Holding Torque 17 In-oz (12 N-cm)
Unlock Full Specs
to access all available technical data

Similar Products

26M024D Can Stack Stepper Mini Motor - 26M024D1B - Portescap
Specs
DC Voltage Range 5.0 VDC
Current per Phase 0.2500 amps
Holding Torque 2 In-oz (1 N-cm)
View Details
2 suppliers
P532 Disc Magnet High Speed Step Motor - P532 258 0.7 10 (parallel) - Portescap
Specs
Holding Torque 29 In-oz (20 N-cm)
Step Angle 3.60 degrees
Continuous Torque 1.8 In-lbs (2.09 kg-cm)
View Details
PP520 Disc Magnet High Speed Step Motor - PP520 258 0.7 01 - Portescap
Specs
Holding Torque 17 In-oz (12 N-cm)
Step Angle 3.60 degrees
Continuous Torque 1.1 In-lbs (1.22 kg-cm)
View Details
26M024D Can Stack Stepper Mini Motor - 26M024D1U - Portescap
Specs
DC Voltage Range 5.0 VDC
Current per Phase 0.2600 amps
Holding Torque 1 In-oz (1 N-cm)
View Details
2 suppliers