Portescap 35M048B Can Stack Stepper Mini Motor 35M048B2U

Description
35M048B Can Stack Stepper Mini Motor 35M048B The 35M048B provides up to 2.8 oz-in (19.76 mNm) of holding torque in a 35 mm frame size. The 48 steps per revolution results in a 7.5 degree step angle, increasing the positioning resoltion. It is available in 5 or 12 volt windings, and in unipolar or bipolar designs. Product Highlights Excellent open loop control - no encoder necessary Digitally controlled - easy to use with a micro processor Cost effective - compact design, lower integration cost Maintenance free - no brushes to replace Unipolar and bipolar winding options Applications Antenna Positioning Clinical Diagnostics Pharmaceutical Dispensing Printers and Copiers Robotic Applications Switching Systems Valve Actuation
Request a Quote Datasheet
Description
35M048B Can Stack Stepper Mini Motor 35M048B The 35M048B provides up to 2.8 oz-in (19.76 mNm) of holding torque in a 35 mm frame size. The 48 steps per revolution results in a 7.5 degree step angle, increasing the positioning resoltion. It is available in 5 or 12 volt windings, and in unipolar or bipolar designs. Product Highlights Excellent open loop control - no encoder necessary Digitally controlled - easy to use with a micro processor Cost effective - compact design, lower integration cost Maintenance free - no brushes to replace Unipolar and bipolar winding options Applications Antenna Positioning Clinical Diagnostics Pharmaceutical Dispensing Printers and Copiers Robotic Applications Switching Systems Valve Actuation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
35M048B Can Stack Stepper Mini Motor - 35M048B2U - Portescap
West Chester, PA, United States
35M048B Can Stack Stepper Mini Motor
35M048B2U
35M048B Can Stack Stepper Mini Motor 35M048B2U
35M048B Can Stack Stepper Mini Motor 35M048B The 35M048B provides up to 2.8 oz-in (19.76 mNm) of holding torque in a 35 mm frame size. The 48 steps per revolution results in a 7.5 degree step angle, increasing the positioning resoltion. It is available in 5 or 12 volt windings, and in unipolar or bipolar designs. Product Highlights Excellent open loop control - no encoder necessary Digitally controlled - easy to use with a micro processor Cost effective - compact design, lower integration cost Maintenance free - no brushes to replace Unipolar and bipolar winding options Applications Antenna Positioning Clinical Diagnostics Pharmaceutical Dispensing Printers and Copiers Robotic Applications Switching Systems Valve Actuation

35M048B Can Stack Stepper Mini Motor

35M048B

The 35M048B provides up to 2.8 oz-in (19.76 mNm) of holding torque in a 35 mm frame size. The 48 steps per revolution results in a 7.5 degree step angle, increasing the positioning resoltion. It is available in 5 or 12 volt windings, and in unipolar or bipolar designs.

Product Highlights

  • Excellent open loop control - no encoder necessary
  • Digitally controlled - easy to use with a micro processor
  • Cost effective - compact design, lower integration cost
  • Maintenance free - no brushes to replace
  • Unipolar and bipolar winding options

Applications

  • Antenna Positioning
  • Clinical Diagnostics
  • Pharmaceutical Dispensing
  • Printers and Copiers
  • Robotic Applications
  • Switching Systems
  • Valve Actuation
Supplier's Site Datasheet
Stepper Motors - 403-1008-ND - DigiKey
Thief River Falls, MN, United States
Stepper Motors
403-1008-ND
Stepper Motors 403-1008-ND
Unipolar Stepper Motor Permanent Magnet Frame Size 48 Step 170mA 12VDC

Unipolar Stepper Motor Permanent Magnet Frame Size 48 Step 170mA 12VDC

Buy Now Datasheet

Technical Specifications

  Portescap DigiKey
Product Category Stepper Motors (rotary) Stepper Motors (rotary)
Product Number 35M048B2U 403-1008-ND
Product Name 35M048B Can Stack Stepper Mini Motor Stepper Motors
Standard DC Voltage 12V 12V
DC Voltage Range 12.0 VDC 12.0 VDC
Current per Phase 0.1700 amps
Holding Torque 3 In-oz (2 N-cm) 3 In-oz (2 N-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Holding Torque 18 In-oz (13 N-cm)
Step Angle 0.90 degrees
Rotor Inertia 2.27E-4 oz-in-sec² (0.0016 kg-cm²)
View Details
Specs
Step Angle 1.80 degrees
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
Stepper Motors - 8929154 - RS Components, Ltd.
Specs
Step Angle 15.00 degrees
Units Metric
Shaft Size 0.059 inch (1.5 mm)
View Details
20M020D Can Stack Stepper Mini Motor - 20M020D1B - Portescap
Specs
DC Voltage Range 5.0 VDC
Current per Phase 0.2500 amps
Holding Torque 2 In-oz (1 N-cm)
View Details
3 suppliers