Portescap 35L048D Can Stack Stepper Mini Motor 35L048D1U

Description
35L048D Can Stack Stepper Mini Motor 35L048D The 35L048D provides up to 7.6 oz-in (54 mNm) of holding torque in a 35 mm frame size, making it perfect for higher torque applications. The 48 steps per revolution results in a 7.5 degree step angle, increasing the positioning resoltion. It is available in 5 or 12 volt windings, and in unipolar or bipolar designs. Product Highlights Excellent open loop control - no encoder necessary Digitally controlled - easy to use with a micro processor Cost effective - compact design, lower integration cost Maintenance free - no brushes to replace Unipolar and bipolar winding options Applications Antenna Positioning Clinical Diagnostics Pharmaceutical Dispensing Printers and Copiers Robotic Applications Switching Systems Valve Actuation
Request a Quote
Description
35L048D Can Stack Stepper Mini Motor 35L048D The 35L048D provides up to 7.6 oz-in (54 mNm) of holding torque in a 35 mm frame size, making it perfect for higher torque applications. The 48 steps per revolution results in a 7.5 degree step angle, increasing the positioning resoltion. It is available in 5 or 12 volt windings, and in unipolar or bipolar designs. Product Highlights Excellent open loop control - no encoder necessary Digitally controlled - easy to use with a micro processor Cost effective - compact design, lower integration cost Maintenance free - no brushes to replace Unipolar and bipolar winding options Applications Antenna Positioning Clinical Diagnostics Pharmaceutical Dispensing Printers and Copiers Robotic Applications Switching Systems Valve Actuation
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 35L048D1U is a unipolar can stack stepper motor with a 35 mm frame size, delivering a minimum holding torque of 46 mNm (6.5 oz-in) and a step angle of 7.5 degrees, resulting in 48 steps per revolution. It operates at 5 VDC with a phase resistance of 11.0 Ω and a phase inductance of 7.4 mH, rated for a current of 0.45 A per phase. The motor features a sintered bronze sleeve bearing, weighs 88 g, and has a maximum coil temperature of 130 °C. It is RoHS compliant, with leadwires conforming to AWG #26 UL1430, and operates within an ambient temperature range of -20 °C to +70 °C.

Datasheet Summary
Powered by GS/AI

The 35L048D1U is a unipolar can stack stepper motor with a 35 mm frame size, delivering a minimum holding torque of 46 mNm (6.5 oz-in) and a step angle of 7.5 degrees, resulting in 48 steps per revolution. It operates at 5 VDC with a phase resistance of 11.0 Ω and a phase inductance of 7.4 mH, rated for a current of 0.45 A per phase. The motor features a sintered bronze sleeve bearing, weighs 88 g, and has a maximum coil temperature of 130 °C. It is RoHS compliant, with leadwires conforming to AWG #26 UL1430, and operates within an ambient temperature range of -20 °C to +70 °C.

Suppliers

Company
Product
Description
Supplier Links
35L048D Can Stack Stepper Mini Motor - 35L048D1U - Portescap
West Chester, PA, United States
35L048D Can Stack Stepper Mini Motor
35L048D1U
35L048D Can Stack Stepper Mini Motor 35L048D1U
35L048D Can Stack Stepper Mini Motor 35L048D The 35L048D provides up to 7.6 oz-in (54 mNm) of holding torque in a 35 mm frame size, making it perfect for higher torque applications. The 48 steps per revolution results in a 7.5 degree step angle, increasing the positioning resoltion. It is available in 5 or 12 volt windings, and in unipolar or bipolar designs. Product Highlights Excellent open loop control - no encoder necessary Digitally controlled - easy to use with a micro processor Cost effective - compact design, lower integration cost Maintenance free - no brushes to replace Unipolar and bipolar winding options Applications Antenna Positioning Clinical Diagnostics Pharmaceutical Dispensing Printers and Copiers Robotic Applications Switching Systems Valve Actuation

35L048D Can Stack Stepper Mini Motor

35L048D

The 35L048D provides up to 7.6 oz-in (54 mNm) of holding torque in a 35 mm frame size, making it perfect for higher torque applications. The 48 steps per revolution results in a 7.5 degree step angle, increasing the positioning resoltion. It is available in 5 or 12 volt windings, and in unipolar or bipolar designs.

Product Highlights

  • Excellent open loop control - no encoder necessary
  • Digitally controlled - easy to use with a micro processor
  • Cost effective - compact design, lower integration cost
  • Maintenance free - no brushes to replace
  • Unipolar and bipolar winding options

Applications

  • Antenna Positioning
  • Clinical Diagnostics
  • Pharmaceutical Dispensing
  • Printers and Copiers
  • Robotic Applications
  • Switching Systems
  • Valve Actuation
Supplier's Site Datasheet

Technical Specifications

  Portescap
Product Category Stepper Motors (rotary)
Product Number 35L048D1U
Product Name 35L048D Can Stack Stepper Mini Motor
DC Voltage Range 5.0 VDC
Current per Phase 0.4500 amps
Holding Torque 7 In-oz (5 N-cm)
Step Angle 7.50 degrees
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Step Angle 1.80 degrees
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
Specs
Holding Torque 212 In-oz (150 N-cm)
Step Angle 1.80 degrees
Rotor Inertia 0.0048 oz-in-sec² (0.0340 kg-cm²)
View Details
42M100B Can Stack Stepper Mini Motor - 42M100B1B - Portescap
Specs
DC Voltage Range 5.0 VDC
Current per Phase 0.4000 amps
Holding Torque 7 In-oz (5 N-cm)
View Details
2 suppliers
Specs
Holding Torque 40 In-oz (28 N-cm)
Step Angle 1.80 degrees
Rotor Inertia 5.66E-4 oz-in-sec² (0.0040 kg-cm²)
View Details