The 353 is a Clamp Meter from Fluke. A clamp-on ammeter, or clamp meter, is an electrical tester that measures current and voltage. It combines digital multimeters with a current sensor using a hinged clamp jaw and an electrical meter.
Additional Features:
Reliably handle a wide range of high-current applications with 2000 A AC + DC true-RMS, 1400 A AC, and 2000 A DC
The large 58 mm (2.3 in) jaw capacity is suitable for large or multiple conductors
CAT IV 600 V, CAT III 1000 V rating for added user protection
In-rush current measurement captures ‘power-on’ surge current with accuracy and repeatability
High voltage measurement of 1000 V AC + DC true-RMS, 600 V AC, and 1000 V DC allows the user to perform multiple tests with only one tool (355 only)
Resistance to 400K ohms coupled with a continuity beeper provide the convenience of a multimeter in a clamp meter. (355 only)
Accurately measure frequency up to 1 kHz for optimum troubleshooting
Quickly analyze readings using the MIN, MAX, and AVG functions
A large backlit display allows for easy visibility in low-lit areas
Use the display hold feature to capture readings even when the display cannot be viewed
Use the low-pass filter to smooth out noisy loads and stabilize readings
Includes:
353 clamp meter
C43 Soft carrying case
6 AA batteries
User manual
3 year warranty
Confidently take reliable readings with the True-RMS, Fluke 355 and 353 digital clamp meters; the tools of choice for high current clamp-on amp meter measurement up to 2000 A. The extra-wide jaw easily clamps around large conductors, typically found in high-current applications. The extra rugged design and CAT IV 600 V, CAT III 1000 V ratings add an extra element of user protection when taking high-powered measurements. Accurate peak measurements can be taken using the in-rush current mode, ideal for motors and inductive loads. The 355 also measures voltage and resistance, making this an ideal clamp meter for utilities, electrical contractors and industrial service technicians.
The 353 is a Clamp Meter from Fluke. A clamp-on ammeter, or clamp meter, is an electrical tester that measures current and voltage. It combines digital multimeters with a current sensor using a hinged clamp jaw and an electrical meter.
Additional Features:
- Reliably handle a wide range of high-current applications with 2000 A AC + DC true-RMS, 1400 A AC, and 2000 A DC
- The large 58 mm (2.3 in) jaw capacity is suitable for large or multiple conductors
- CAT IV 600 V, CAT III 1000 V rating for added user protection
- In-rush current measurement captures ‘power-on’ surge current with accuracy and repeatability
- High voltage measurement of 1000 V AC + DC true-RMS, 600 V AC, and 1000 V DC allows the user to perform multiple tests with only one tool (355 only)
- Resistance to 400K ohms coupled with a continuity beeper provide the convenience of a multimeter in a clamp meter. (355 only)
- Accurately measure frequency up to 1 kHz for optimum troubleshooting
- Quickly analyze readings using the MIN, MAX, and AVG functions
- A large backlit display allows for easy visibility in low-lit areas
- Use the display hold feature to capture readings even when the display cannot be viewed
- Use the low-pass filter to smooth out noisy loads and stabilize readings
Includes:
- 353 clamp meter
- C43 Soft carrying case
- 6 AA batteries
- User manual
- 3 year warranty
Confidently take reliable readings with the True-RMS, Fluke 355 and 353 digital clamp meters; the tools of choice for high current clamp-on amp meter measurement up to 2000 A. The extra-wide jaw easily clamps around large conductors, typically found in high-current applications. The extra rugged design and CAT IV 600 V, CAT III 1000 V ratings add an extra element of user protection when taking high-powered measurements.
Accurate peak measurements can be taken using the in-rush current mode, ideal for motors and inductive loads. The 355 also measures voltage and resistance, making this an ideal clamp meter for utilities, electrical contractors and industrial service technicians.