Fluke Clamp Meter 323

Description
The 323 is a Clamp Meter from Fluke. A clamp-on ammeter, or clamp meter, is an electrical tester that measures current and voltage. It combines digital multimeters with a current sensor using a hinged clamp jaw and an electrical meter. Additional Features: 400 A AC current measurement 600 V AC and DC voltage measurement True-RMS AC voltage and current for accurate measurements on non-linear signals Resistance measurement up to 40 k ohm with continuity detection Slim, ergonomic design CAT IV 300V/CAT III 600 V safety rating Hold button Two-year warranty Soft carrying case Includes: 323 Clamp Meter Test leads Soft case User's manual True-RMS measurements and optimized ergonomics make the 320 Series Clamp Meters the best general troubleshooting tools for commercial and residential electricians. The Fluke 323 model is ideally suited for current measurements up to 400 A in tight cable compartments. The Fluke 324 model also includes temperature and capacitance measurement capabilities.
Datasheet
Description
The 323 is a Clamp Meter from Fluke. A clamp-on ammeter, or clamp meter, is an electrical tester that measures current and voltage. It combines digital multimeters with a current sensor using a hinged clamp jaw and an electrical meter. Additional Features: 400 A AC current measurement 600 V AC and DC voltage measurement True-RMS AC voltage and current for accurate measurements on non-linear signals Resistance measurement up to 40 k ohm with continuity detection Slim, ergonomic design CAT IV 300V/CAT III 600 V safety rating Hold button Two-year warranty Soft carrying case Includes: 323 Clamp Meter Test leads Soft case User's manual True-RMS measurements and optimized ergonomics make the 320 Series Clamp Meters the best general troubleshooting tools for commercial and residential electricians. The Fluke 323 model is ideally suited for current measurements up to 400 A in tight cable compartments. The Fluke 324 model also includes temperature and capacitance measurement capabilities.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clamp Meter - 323 - ValueTronics International, Inc.
Elgin, IL, USA
Clamp Meter
323
Clamp Meter 323
The 323 is a Clamp Meter from Fluke. A clamp-on ammeter, or clamp meter, is an electrical tester that measures current and voltage. It combines digital multimeters with a current sensor using a hinged clamp jaw and an electrical meter. Additional Features: 400 A AC current measurement 600 V AC and DC voltage measurement True-RMS AC voltage and current for accurate measurements on non-linear signals Resistance measurement up to 40 k ohm with continuity detection Slim, ergonomic design CAT IV 300V/CAT III 600 V safety rating Hold button Two-year warranty Soft carrying case Includes: 323 Clamp Meter Test leads Soft case User's manual True-RMS measurements and optimized ergonomics make the 320 Series Clamp Meters the best general troubleshooting tools for commercial and residential electricians. The Fluke 323 model is ideally suited for current measurements up to 400 A in tight cable compartments. The Fluke 324 model also includes temperature and capacitance measurement capabilities.

The 323 is a Clamp Meter from Fluke. A clamp-on ammeter, or clamp meter, is an electrical tester that measures current and voltage. It combines digital multimeters with a current sensor using a hinged clamp jaw and an electrical meter.

Additional Features:

  • 400 A AC current measurement
  • 600 V AC and DC voltage measurement
  • True-RMS AC voltage and current for accurate measurements on non-linear signals
  • Resistance measurement up to 40 k ohm with continuity detection
  • Slim, ergonomic design
  • CAT IV 300V/CAT III 600 V safety rating
  • Hold button
  • Two-year warranty
  • Soft carrying case

Includes:

  • 323 Clamp Meter
  • Test leads
  • Soft case
  • User's manual

True-RMS measurements and optimized ergonomics make the 320 Series Clamp Meters the best general troubleshooting tools for commercial and residential electricians. The Fluke 323 model is ideally suited for current measurements up to 400 A in tight cable compartments. The Fluke 324 model also includes temperature and capacitance measurement capabilities.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Clamp Meters
Product Number 323
Product Name Clamp Meter
Unlock Full Specs
to access all available technical data

Similar Products

Clamp Meter - PCE-830-3 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type AC
Options & Features Battery powered; Data storage/ logging
Standards and Certifications CAT III Safety Protection
View Details
Clamp Meters - 6991747 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Type AC; DC; AC / DC
Standards and Certifications RoHS
Resistance 4 kohms
View Details
Multimeter, Industrial, Rugged IP 67 - 70145934 - Allied Electronics, Inc.
Specs
Form Factor Handheld
Measurement Type AC; DC; AC / DC
Options & Features Battery powered
View Details
2 suppliers