The 30ECT64 Ultra EC slotless brushless DC motor is a 4-pole, 30 mm diameter motor designed for high continuous torque and repetitive duty cycles in industrial and power tool applications. It operates at nominal voltages of 48 V, with a no-load speed of 22,425 rpm, a maximum continuous mechanical power of 187 W, and a maximum continuous torque of 133 mNm. It has a phase-to-phase resistance of 0.25 ohms, a back EMF constant of 2.14 V/1000 rpm, and a torque constant of 20.5 mNm/A. The motor includes integrated Hall sensors and an NTC temperature probe, operates within an ambient temperature range of -30 to +100 °C, and has a maximum winding temperature of 150 °C. It weighs 263 g and has a rotor inertia of 28.00 g∙cm² with PTFE cables (3x AWG18 power, 5x AWG26 logic, 2x AWG28 temperature).
30ECT64 Ultra EC Slotless Brushless DC Motor
30ECT64 Ultra EC
The ECT line of high performance Ultra EC motors are design optimized to sustain extremely demanding repetitive working cycles. These four pole 30ECT64 brushless motors provide ultra high continuous and peak torques while maintaining smooth operation and long life. The 30ECT64 is able to be adapted for most applications in the power hand tool & industrial markets, enhancing life and reliability.
Product Highlights
Applications
| Portescap | |
|---|---|
| Product Category | Brushless Motors |
| Product Number | 30ECT64 10B 4 |
| Product Name | 30ECT64 Ultra EC Slotless Brushless DC Motor |
| Motor Type | DC Motor |
| DC Voltage Range | 18.0 VDC |
| Torque Constant | 0.8524 in-oz/amp (6.02 mN-m/amp) |
| Continuous Current | 22.8 amps |
| Continuous Torque | 1.2 In-lbs (1.4 kg-cm) |