The 26M048D2B is a 26 mm diameter can stack stepper motor with a 7.5 degree step angle and 48 steps per revolution, designed for precise positioning in low-power applications. It features a bipolar winding configuration with a rated voltage of 12 VDC, a phase resistance of 108.0 ohms, and an inductance of 55.0 mH. The motor delivers a minimum holding torque of 14.5 mNm at a rated phase current of 0.11 A. Operating temperature ranges from -20 °C to +70 °C, with a maximum coil temperature of 130 °C. The motor uses a sintered bronze sleeve bearing, weighs 34 g, and is RoHS compliant. Leadwire is AWG #28, rated for 80 °C and 150 V.
26M048D Can Stack Stepper Mini Motor
26M048D
The 26M048D is a 7.5 degree step angle can stack with high strength magnets that can provide up to 2.05 oz-in (14.5 mNm) of holding torque in a 26 mm frame size. The 48 steps per revolution allows for more refined positioning resolution. It is available in 5 or 12 volt windings, and in unipolar or bipolar designs.
Product Highlights
Applications
Portescap 26M048D2B Stepper Motor
| Portescap | RS Components, Ltd. | |
|---|---|---|
| Product Category | Stepper Motors (rotary) | Stepper Motors (rotary) |
| Product Number | 26M048D2B | 2313046 |
| Product Name | 26M048D Can Stack Stepper Mini Motor | Stepper Motors |
| Standard DC Voltage | 12V | |
| DC Voltage Range | 12.0 VDC | |
| Current per Phase | 0.1100 amps | |
| Holding Torque | 2 In-oz (1 N-cm) | 2 In-oz (1 N-cm) |
| Step Angle | 7.50 degrees | 7.50 degrees |