Portescap 26M048B Can Stack Stepper Mini Motor 26M048B2B

Description
26M048B Can Stack Stepper Mini Motor 26M048B The 26M048B is a 7.5 degree step angle can stack that can provide up to 1.5 oz-in (10.6 mNm) of holding torque in a 26 mm frame size. The 48 steps per revolution allows for more refined positioning resolution. It is available in 5 or 12 volt windings, and in unipolar or bipolar designs. Product Highlights Excellent open loop control - no encoder necessary Digitally controlled - easy to use with a micro processor Cost effective - compact design, lower integration cost Maintenance free - no brushes to replace Unipolar and bipolar winding options Applications Antenna Positioning Clinical Diagnostics Electronic Assembly Pharmaceutical Dispensing Printers and Copiers Robotic Applications Switching Systems Valve Actuation
Request a Quote Datasheet
Description
26M048B Can Stack Stepper Mini Motor 26M048B The 26M048B is a 7.5 degree step angle can stack that can provide up to 1.5 oz-in (10.6 mNm) of holding torque in a 26 mm frame size. The 48 steps per revolution allows for more refined positioning resolution. It is available in 5 or 12 volt windings, and in unipolar or bipolar designs. Product Highlights Excellent open loop control - no encoder necessary Digitally controlled - easy to use with a micro processor Cost effective - compact design, lower integration cost Maintenance free - no brushes to replace Unipolar and bipolar winding options Applications Antenna Positioning Clinical Diagnostics Electronic Assembly Pharmaceutical Dispensing Printers and Copiers Robotic Applications Switching Systems Valve Actuation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
26M048B Can Stack Stepper Mini Motor - 26M048B2B - Portescap
West Chester, PA, United States
26M048B Can Stack Stepper Mini Motor
26M048B2B
26M048B Can Stack Stepper Mini Motor 26M048B2B
26M048B Can Stack Stepper Mini Motor 26M048B The 26M048B is a 7.5 degree step angle can stack that can provide up to 1.5 oz-in (10.6 mNm) of holding torque in a 26 mm frame size. The 48 steps per revolution allows for more refined positioning resolution. It is available in 5 or 12 volt windings, and in unipolar or bipolar designs. Product Highlights Excellent open loop control - no encoder necessary Digitally controlled - easy to use with a micro processor Cost effective - compact design, lower integration cost Maintenance free - no brushes to replace Unipolar and bipolar winding options Applications Antenna Positioning Clinical Diagnostics Electronic Assembly Pharmaceutical Dispensing Printers and Copiers Robotic Applications Switching Systems Valve Actuation

26M048B Can Stack Stepper Mini Motor

26M048B

The 26M048B is a 7.5 degree step angle can stack that can provide up to 1.5 oz-in (10.6 mNm) of holding torque in a 26 mm frame size. The 48 steps per revolution allows for more refined positioning resolution. It is available in 5 or 12 volt windings, and in unipolar or bipolar designs.

Product Highlights

  • Excellent open loop control - no encoder necessary
  • Digitally controlled - easy to use with a micro processor
  • Cost effective - compact design, lower integration cost
  • Maintenance free - no brushes to replace
  • Unipolar and bipolar winding options

Applications

  • Antenna Positioning
  • Clinical Diagnostics
  • Electronic Assembly
  • Pharmaceutical Dispensing
  • Printers and Copiers
  • Robotic Applications
  • Switching Systems
  • Valve Actuation
Supplier's Site Datasheet
Stepper Motors - 8929300 - RS Components, Ltd.
Corby, Northants, United Kingdom
Stepper Motors
8929300
Stepper Motors 8929300
Portescap 26M048B2B Stepper Motor

Portescap 26M048B2B Stepper Motor

Supplier's Site

Technical Specifications

  Portescap RS Components, Ltd.
Product Category Stepper Motors (rotary) Stepper Motors (rotary)
Product Number 26M048B2B 8929300
Product Name 26M048B Can Stack Stepper Mini Motor Stepper Motors
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Current per Phase 0.1100 amps
Holding Torque 2 In-oz (1 N-cm) 2 In-oz (1 N-cm)
Step Angle 7.50 degrees 7.50 degrees
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Step Angle 1.80 degrees
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
Specs
Holding Torque 283 In-oz (200 N-cm)
Step Angle 0.90 degrees
Rotor Inertia 0.0065 oz-in-sec² (0.0460 kg-cm²)
View Details
P532 Disc Magnet High Speed Step Motor - P532 258 004 10 (parallel) - Portescap
Specs
Holding Torque 29 In-oz (20 N-cm)
Step Angle 3.60 degrees
Continuous Torque 1.8 In-lbs (2.09 kg-cm)
View Details
Specs
Step Angle 1.80 degrees
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details