Portescap 26M048B Can Stack Stepper Mini Motor 26M048B1U

Description
26M048B Can Stack Stepper Mini Motor 26M048B The 26M048B is a 7.5 degree step angle can stack that can provide up to 1.5 oz-in (10.6 mNm) of holding torque in a 26 mm frame size. The 48 steps per revolution allows for more refined positioning resolution. It is available in 5 or 12 volt windings, and in unipolar or bipolar designs. Product Highlights Excellent open loop control - no encoder necessary Digitally controlled - easy to use with a micro processor Cost effective - compact design, lower integration cost Maintenance free - no brushes to replace Unipolar and bipolar winding options Applications Antenna Positioning Clinical Diagnostics Electronic Assembly Pharmaceutical Dispensing Printers and Copiers Robotic Applications Switching Systems Valve Actuation
Request a Quote Datasheet
Description
26M048B Can Stack Stepper Mini Motor 26M048B The 26M048B is a 7.5 degree step angle can stack that can provide up to 1.5 oz-in (10.6 mNm) of holding torque in a 26 mm frame size. The 48 steps per revolution allows for more refined positioning resolution. It is available in 5 or 12 volt windings, and in unipolar or bipolar designs. Product Highlights Excellent open loop control - no encoder necessary Digitally controlled - easy to use with a micro processor Cost effective - compact design, lower integration cost Maintenance free - no brushes to replace Unipolar and bipolar winding options Applications Antenna Positioning Clinical Diagnostics Electronic Assembly Pharmaceutical Dispensing Printers and Copiers Robotic Applications Switching Systems Valve Actuation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
26M048B Can Stack Stepper Mini Motor - 26M048B1U - Portescap
West Chester, PA, United States
26M048B Can Stack Stepper Mini Motor
26M048B1U
26M048B Can Stack Stepper Mini Motor 26M048B1U
26M048B Can Stack Stepper Mini Motor 26M048B The 26M048B is a 7.5 degree step angle can stack that can provide up to 1.5 oz-in (10.6 mNm) of holding torque in a 26 mm frame size. The 48 steps per revolution allows for more refined positioning resolution. It is available in 5 or 12 volt windings, and in unipolar or bipolar designs. Product Highlights Excellent open loop control - no encoder necessary Digitally controlled - easy to use with a micro processor Cost effective - compact design, lower integration cost Maintenance free - no brushes to replace Unipolar and bipolar winding options Applications Antenna Positioning Clinical Diagnostics Electronic Assembly Pharmaceutical Dispensing Printers and Copiers Robotic Applications Switching Systems Valve Actuation

26M048B Can Stack Stepper Mini Motor

26M048B

The 26M048B is a 7.5 degree step angle can stack that can provide up to 1.5 oz-in (10.6 mNm) of holding torque in a 26 mm frame size. The 48 steps per revolution allows for more refined positioning resolution. It is available in 5 or 12 volt windings, and in unipolar or bipolar designs.

Product Highlights

  • Excellent open loop control - no encoder necessary
  • Digitally controlled - easy to use with a micro processor
  • Cost effective - compact design, lower integration cost
  • Maintenance free - no brushes to replace
  • Unipolar and bipolar winding options

Applications

  • Antenna Positioning
  • Clinical Diagnostics
  • Electronic Assembly
  • Pharmaceutical Dispensing
  • Printers and Copiers
  • Robotic Applications
  • Switching Systems
  • Valve Actuation
Supplier's Site Datasheet

Technical Specifications

  Portescap
Product Category Stepper Motors (rotary)
Product Number 26M048B1U
Product Name 26M048B Can Stack Stepper Mini Motor
DC Voltage Range 5.0 VDC
Current per Phase 0.2600 amps
Holding Torque 1 In-oz (1 N-cm)
Step Angle 7.50 degrees
Unlock Full Specs
to access all available technical data

Similar Products

26M024D Can Stack Stepper Mini Motor - 26M024D1U - Portescap
Specs
DC Voltage Range 5.0 VDC
Current per Phase 0.2600 amps
Holding Torque 1 In-oz (1 N-cm)
View Details
2 suppliers
42M100B Can Stack Stepper Mini Motor - 42M100B2U - Portescap
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Current per Phase 0.1600 amps
View Details
2 suppliers
Specs
Step Angle 1.80 degrees
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
Specs
Holding Torque 142 In-oz (100 N-cm)
Step Angle 0.90 degrees
Rotor Inertia 0.0040 oz-in-sec² (0.0280 kg-cm²)
View Details