Portescap 26DBM-K Linear Actuator Stepper Motor 26DBM10D2B-K

Description
26DBM-K Linear Actuator Stepper Motor 26DBM-K The 26DBM-K is a captive linear actuator that provides up to 128 oz of linear force in a 26 mm frame size. The 7.5 degree step angle and .0005 lead screw pitch option allows for greater positional resolution. Product Highlights High continuous linear force output for size Digitally controlled - easy to use with a micro processor Cost effective - compact design, lower integration cost Maintenance free - no brushes to replace Unipolar and bipolar winding options Captive and non-captive designs Long life - ball bearing design Applications Damper Actuation Flap Actuation Motors for Medical Pipettes Printers and Copiers Switching Systems
Request a Quote Datasheet
Description
26DBM-K Linear Actuator Stepper Motor 26DBM-K The 26DBM-K is a captive linear actuator that provides up to 128 oz of linear force in a 26 mm frame size. The 7.5 degree step angle and .0005 lead screw pitch option allows for greater positional resolution. Product Highlights High continuous linear force output for size Digitally controlled - easy to use with a micro processor Cost effective - compact design, lower integration cost Maintenance free - no brushes to replace Unipolar and bipolar winding options Captive and non-captive designs Long life - ball bearing design Applications Damper Actuation Flap Actuation Motors for Medical Pipettes Printers and Copiers Switching Systems
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
26DBM-K Linear Actuator Stepper Motor - 26DBM10D2B-K - Portescap
West Chester, PA, United States
26DBM-K Linear Actuator Stepper Motor
26DBM10D2B-K
26DBM-K Linear Actuator Stepper Motor 26DBM10D2B-K
26DBM-K Linear Actuator Stepper Motor 26DBM-K The 26DBM-K is a captive linear actuator that provides up to 128 oz of linear force in a 26 mm frame size. The 7.5 degree step angle and .0005 lead screw pitch option allows for greater positional resolution. Product Highlights High continuous linear force output for size Digitally controlled - easy to use with a micro processor Cost effective - compact design, lower integration cost Maintenance free - no brushes to replace Unipolar and bipolar winding options Captive and non-captive designs Long life - ball bearing design Applications Damper Actuation Flap Actuation Motors for Medical Pipettes Printers and Copiers Switching Systems

26DBM-K Linear Actuator Stepper Motor

26DBM-K

The 26DBM-K is a captive linear actuator that provides up to 128 oz of linear force in a 26 mm frame size. The 7.5 degree step angle and .0005 lead screw pitch option allows for greater positional resolution.

Product Highlights

  • High continuous linear force output for size
  • Digitally controlled - easy to use with a micro processor
  • Cost effective - compact design, lower integration cost
  • Maintenance free - no brushes to replace
  • Unipolar and bipolar winding options
  • Captive and non-captive designs
  • Long life - ball bearing design

Applications

  • Damper Actuation
  • Flap Actuation
  • Motors for Medical Pipettes
  • Printers and Copiers
  • Switching Systems
Supplier's Site Datasheet

Technical Specifications

  Portescap
Product Category Linear Actuators
Product Number 26DBM10D2B-K
Product Name 26DBM-K Linear Actuator Stepper Motor
Device Type Rod Type
Unlock Full Specs
to access all available technical data

Similar Products

26DAM-K Linear Actuator Stepper Motor - 26DAM20D2U-K - Portescap
Specs
Device Type Rod Type
Stroke or X-Axis Travel 0.5197 inch (13.2 mm)
Motor Type Stepper
View Details
26DBM-K Linear Actuator Stepper Motor - 26DBM05D2B-K - Portescap
Specs
Device Type Rod Type
Stroke or X-Axis Travel 0.5197 inch (13.2 mm)
Rated Force 7.69 lbs (3.49 kg)
View Details
42DBL-K Linear Actuator Stepper Motor - 42DBL20C1B-K - Portescap
Specs
Device Type Rod Type
Stroke or X-Axis Travel 0.9488 inch (24.1 mm)
Motor Type Stepper
View Details
20DBM-K Linear Actuator Stepper Motor - 20DBM20D1B-K - Portescap
Specs
Device Type Rod Type
Stroke or X-Axis Travel 0.7874 inch (20 mm)
Motor Type Stepper
View Details