The 24DCT Athlonix™ is a 24 mm diameter brush DC motor with precious metal commutation, designed for applications requiring continuous torque up to 14.97 mNm. It features a 9-segment commutator, a 72 g weight, and operates within a temperature range of -30°C to 85°C. The motor has a maximum continuous speed of 10,000 rpm and uses sleeve bearings with a radial load capacity of 3 N and axial load capacity of 100 N at 5 mm from the bearing. Rotor inertia is 4.72 g·cm², and thermal resistance is 6°C/W for the rotor and 22°C/W for the body. The 214E variant has a nominal voltage of 24 V, a no-load speed of 7076 rpm, a terminal resistance of 12.8 Ω, a maximum continuous current of 0.44 A, and a torque constant of 32.27 mNm/A. It achieves a maximum efficiency of 88% and a maximum continuous output power of 8.0 W.
24DCT Athlonix - Precious Metal Brush DC Motor
24DCT Athlonix - Precious Metal
The new generation 24mm Athlonix motors feature a Neo magnet inside. The 24DCT miniature dc motor can deliver a torque up to 14.97mNm and optimal price-performance options.
Product Highlights
Applications
| Portescap | |
|---|---|
| Product Category | DC Motors |
| Product Number | 24DCT 32P2 214E 14 |
| Product Name | 24DCT Athlonix - Precious Metal Brush DC Motor |
| Commutation | Brush |
| Standard DC Voltage | 24V |
| DC Voltage Range | 24.0 VDC |
| Torque Constant | 4.57 in-oz/amp (32.27 mN-m/amp) |
| Output Power | 0.0107 HP |