Portescap 24DCT Athlonix - Precious Metal Brush DC Motor 24DCT 32P2 210E 14

Description
24DCT Athlonix - Precious Metal Brush DC Motor 24DCT Athlonix - Precious Metal The new generation 24mm Athlonix motors feature a Neo magnet inside. The 24DCT miniature dc motor can deliver a torque up to 14.97mNm and optimal price-performance options. Product Highlights Ironless construction Neodymium magnet for high performance Precious metal commutation Long brush life Compact design Winding possibilities REE windings to reduce electro erosion Applications Automated Watch Winder Clinical Diagnostics Dental Hand Tools Dosing and Dispensing Systems Humanoid Robot Lab Automation Mesotherapy Guns Miniature Pumps Rotary Tattoo Machine Motors
Request a Quote Datasheet
Description
24DCT Athlonix - Precious Metal Brush DC Motor 24DCT Athlonix - Precious Metal The new generation 24mm Athlonix motors feature a Neo magnet inside. The 24DCT miniature dc motor can deliver a torque up to 14.97mNm and optimal price-performance options. Product Highlights Ironless construction Neodymium magnet for high performance Precious metal commutation Long brush life Compact design Winding possibilities REE windings to reduce electro erosion Applications Automated Watch Winder Clinical Diagnostics Dental Hand Tools Dosing and Dispensing Systems Humanoid Robot Lab Automation Mesotherapy Guns Miniature Pumps Rotary Tattoo Machine Motors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
24DCT Athlonix - Precious Metal Brush DC Motor - 24DCT 32P2 210E 14 - Portescap
West Chester, PA, United States
24DCT Athlonix - Precious Metal Brush DC Motor
24DCT 32P2 210E 14
24DCT Athlonix - Precious Metal Brush DC Motor 24DCT 32P2 210E 14
24DCT Athlonix - Precious Metal Brush DC Motor 24DCT Athlonix - Precious Metal The new generation 24mm Athlonix motors feature a Neo magnet inside. The 24DCT miniature dc motor can deliver a torque up to 14.97mNm and optimal price-performance options. Product Highlights Ironless construction Neodymium magnet for high performance Precious metal commutation Long brush life Compact design Winding possibilities REE windings to reduce electro erosion Applications Automated Watch Winder Clinical Diagnostics Dental Hand Tools Dosing and Dispensing Systems Humanoid Robot Lab Automation Mesotherapy Guns Miniature Pumps Rotary Tattoo Machine Motors

24DCT Athlonix - Precious Metal Brush DC Motor

24DCT Athlonix - Precious Metal

The new generation 24mm Athlonix motors feature a Neo magnet inside. The 24DCT miniature dc motor can deliver a torque up to 14.97mNm and optimal price-performance options.

Product Highlights

  • Ironless construction
  • Neodymium magnet for high performance
  • Precious metal commutation
  • Long brush life
  • Compact design
  • Winding possibilities
  • REE windings to reduce electro erosion

Applications

  • Automated Watch Winder
  • Clinical Diagnostics
  • Dental Hand Tools
  • Dosing and Dispensing Systems
  • Humanoid Robot
  • Lab Automation
  • Mesotherapy Guns
  • Miniature Pumps
  • Rotary Tattoo Machine Motors
Supplier's Site Datasheet

Technical Specifications

  Portescap
Product Category DC Motors
Product Number 24DCT 32P2 210E 14
Product Name 24DCT Athlonix - Precious Metal Brush DC Motor
Commutation Brush
Standard DC Voltage 48V
DC Voltage Range 48.0 VDC
Torque Constant 8.48 in-oz/amp (59.86 mN-m/amp)
Output Power 0.0115 HP
Unlock Full Specs
to access all available technical data

Similar Products

22ECS45 Ultra EC Slotless Brushless DC Motor - 22ECS45 10B 38 .01 - Portescap
Specs
Commutation Brushless
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
22DCT Athlonix - Graphite Brush DC Motor - 22DCT 32G1 135P 1 - Portescap
Specs
Commutation Brush
DC Voltage Range 3.0 VDC
Torque Constant 0.7307 in-oz/amp (5.16 mN-m/amp)
View Details
DC Motors - 8929192 - RS Components, Ltd.
Specs
Commutation Brushless
Units Metric
Shaft Size 0.118 inch (3.0 mm)
View Details
Motors - AC, DC - 403-1111165021-ND - DigiKey
Specs
Commutation Brush
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
View Details