The 24DCT Athlonix™ brush DC motor is a 24 mm diameter motor with graphite-copper commutation, designed for compact, high-efficiency motion control applications. It has a sleeve-bearing shaft with a maximum radial load of 3 N and axial load of 100 N, and a weight of 72 g. For the 215E variant, the nominal voltage is 36 V, the no-load speed is 7810 rpm, the maximum continuous torque is 13.84 mNm, and the maximum continuous current is 0.32 A. The motor achieves a maximum efficiency of 84%, with a terminal resistance of 23.6 Ω and a back-EMF constant of 4.58 mV/rpm. The operating temperature range is -30°C to 85°C, with a rotor limit of 100°C. The motor features a 9-segment commutator, a mechanical time constant of 5.81 ms, and a rotor inertia of 4.70 g·cm². It rotates clockwise when viewed from the front face with standard polarity.
24DCT Athlonix - Graphite Brush DC Motor
24DCT Athlonix - Graphite
With a design combining high power density and precious metal commutation, the 24DCT mini DC motor can deliver a torque greater than 10.07 mNm continuously in a very compact package.
Product Highlights
Applications
| Portescap | |
|---|---|
| Product Category | DC Motors |
| Product Number | 24DCT 32G2 215E 2 |
| Product Name | 24DCT Athlonix - Graphite Brush DC Motor |
| Commutation | Brush |
| DC Voltage Range | 21.0 VDC |
| Torque Constant | 4.05 in-oz/amp (28.63 mN-m/amp) |
| Output Power | 0.0105 HP |
| Continuous Current | 0.5000 amps |