Portescap DC Motors 22N28-216E.286

Description
Portescap 22N28-216E.286 DC Motor
Request a Quote Datasheet
Description
Portescap 22N28-216E.286 DC Motor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Motors - 8929123 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC Motors
8929123
DC Motors 8929123
Portescap 22N28-216E.286 DC Motor

Portescap 22N28-216E.286 DC Motor

Supplier's Site
Motors - AC, DC - 403-1079-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
403-1079-ND
Motors - AC, DC 403-1079-ND
Brushed DC Motor Standard 10000 RPM 3.8W 6VDC

Brushed DC Motor Standard 10000 RPM 3.8W 6VDC

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category DC Motors DC Motors
Product Number 8929123 403-1079-ND
Product Name DC Motors Motors - AC, DC
Commutation Brush Brush
Units Metric English
Shaft Size 0.059 inch (1.5 mm)
Shaft Speed 5580 rpm 10000 rpm
Diameter / Width 0.87 inch (22 mm)
Unlock Full Specs
to access all available technical data

Similar Products

- C17B-10 - C17B-10 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
DC Voltage Range 7.4 VDC
Output Power 0.0048 HP
Continuous Current 0.1400 amps
View Details
Brushless Motors - MMP BL44-297G-60V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Commutation Brushless
DC Voltage Range 60.0 VDC
Continuous Current 1.2 amps
View Details
Stator Manufacturing for Custom Motors -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Commutation Brushless
Output Power 200 HP
View Details
Brushless DC-Flat Motors Series 2610 ... B SC with integrated Speed Controller -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 12.0 VDC
Torque Constant 2.49 in-oz/amp (17.6 mN-m/amp)
View Details