Portescap Motors - AC, DC 3011162006

Description
Brushless (BLDC) DC Motor Standard 63000 RPM 27.5W 24VDC
Request a Quote Datasheet
Description
Brushless (BLDC) DC Motor Standard 63000 RPM 27.5W 24VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 403-3011162006-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
403-3011162006-ND
Motors - AC, DC 403-3011162006-ND
Brushless (BLDC) DC Motor Standard 63000 RPM 27.5W 24VDC

Brushless (BLDC) DC Motor Standard 63000 RPM 27.5W 24VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Brushless Motors
Product Number 403-3011162006-ND
Product Name Motors - AC, DC
Motor Type DC Motor
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Output Power 0.0369 HP
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC Motor/Outer Rotor - BO4326NBH2B - Constar Motion Co., Ltd
Specs
Motor Type DC Motor
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
Sigma-X Mini Motors, 200V - SGM7M-A1A - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Motor Type Servomotor
Standard DC Voltage 24V
Output Power 0.0147 HP
View Details
Brushless DC Motor - 33BYA Series - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Standard DC Voltage 12V; 24V
DC Voltage Range 12.0 to 24.0 VDC
View Details
34B-WX Series Parallel Shaft BLDC Gearmotor - 1286 - Bodine Electric Company
Specs
Motor Type DC Motor
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details