The 22DCT 32P2 226E is a 22 mm diameter brush DC motor with precious metal commutation, designed for applications requiring up to 13.28 mNm continuous torque. It operates at a nominal voltage of 9 V, delivers a no-load speed of 7071 rpm, and has a terminal resistance of 1.6 Ω. The motor achieves a maximum efficiency of 89%, with a maximum continuous current of 1.11 A and a back-EMF constant of 1.27 mV/rpm. It features a 9-segment commutation, sleeve bearings, and a weight of 65 g. The motor is rated for operation from -30°C to 85°C with a maximum rotor temperature of 100°C. Shaft load limits are 3 N radial and 100 N axial, with axial play of 0.15 mm and radial play of 0.03 mm. The housing dimensions include a 22 mm diameter body and a 12 mm diameter shaft with a tolerance of ±0.05 mm.
22DCTAthlonix - Precious Metal Brush DC Motor
22DCT Athlonix - Precious metal
The newest addition to the Athlonix range of DCT motors, the 22DCT, features a Neo magnet. The 22DCT Athlonix miniature dc motor with precious metal commutation can deliver a torque up to 13.29 mNm and provides an optimal price-performance solution.
Product Highlights
Applications
| Portescap | |
|---|---|
| Product Category | DC Motors |
| Product Number | 22DCT 32P2 226E 14 |
| Product Name | 22DCTAthlonix - Precious Metal Brush DC Motor |
| Commutation | Brush |
| Standard DC Voltage | 9V |
| DC Voltage Range | 9.0 VDC |
| Torque Constant | 1.72 in-oz/amp (12.12 mN-m/amp) |
| Output Power | 0.0106 HP |