The 22DCP Athlonix brush DC motor is a 22 mm diameter precision motor with precious metal commutation, designed for applications requiring continuous torque up to 6.04 mNm and maximum continuous output power of 4.3 W. It operates at a nominal voltage of 24 V, with a no-load speed of 10,465 rpm and a terminal resistance of 30.4 Ω. Maximum continuous speed is 10,000 rpm, and efficiency is 80%. The motor has a 9-segment commutator, weighs 58 g, and operates from -30°C to 85°C. Shaft radial load capacity is 1.5 N, axial load is 100 N, and shaft play is 0.03 mm radial and 0.15 mm axial. The rotor inertia is 4.63 g·cm². It uses sleeve bearings and is available with ball bearings as an option.
22DCP Athlonix - Precious Metal Brush DC Motor
22DCP Athlonix - Precious Metal
The next generation of Athlonix motors - the 22DCP Athlonix brush dc motors feature an Alnico magnet inside. These miniature motors can deliver a torque up to 6.5 mNm and excellent price-to-performance
Product Highlights
Applications
| Portescap | |
|---|---|
| Product Category | DC Motors |
| Product Number | 22DCP 32P2 211E 14 |
| Product Name | 22DCP Athlonix - Precious Metal Brush DC Motor |
| Commutation | Brush |
| Standard DC Voltage | 24V |
| DC Voltage Range | 24.0 VDC |
| Torque Constant | 3.06 in-oz/amp (21.64 mN-m/amp) |
| Output Power | 0.0058 HP |