Portescap 22DCP Athlonix - Precious Metal Brush DC Motor 22DCP 32P2 208E 14

Description
22DCP Athlonix - Precious Metal Brush DC Motor 22DCP Athlonix - Precious Metal The next generation of Athlonix motors - the 22DCP Athlonix brush dc motors feature an Alnico magnet inside. These miniature motors can deliver a torque up to 6.5 mNm and excellent price-to-performance ratio. Product Highlights Ironless construction Alnico magnet for high performance Precious metal commutation Long brush life Compact design Winding possibilities REE windings to reduce electro erosion Applications Automated Watch Winder Clinical Diagnostics Dental Hand Tools Dosing and Dispensing Systems Humanoid Robot Lab Automation Mesotherapy Guns Miniature Pumps Rotary Tattoo Machine Motors
Request a Quote Datasheet
Description
22DCP Athlonix - Precious Metal Brush DC Motor 22DCP Athlonix - Precious Metal The next generation of Athlonix motors - the 22DCP Athlonix brush dc motors feature an Alnico magnet inside. These miniature motors can deliver a torque up to 6.5 mNm and excellent price-to-performance ratio. Product Highlights Ironless construction Alnico magnet for high performance Precious metal commutation Long brush life Compact design Winding possibilities REE windings to reduce electro erosion Applications Automated Watch Winder Clinical Diagnostics Dental Hand Tools Dosing and Dispensing Systems Humanoid Robot Lab Automation Mesotherapy Guns Miniature Pumps Rotary Tattoo Machine Motors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
22DCP Athlonix - Precious Metal Brush DC Motor - 22DCP 32P2 208E 14 - Portescap
West Chester, PA, United States
22DCP Athlonix - Precious Metal Brush DC Motor
22DCP 32P2 208E 14
22DCP Athlonix - Precious Metal Brush DC Motor 22DCP 32P2 208E 14
22DCP Athlonix - Precious Metal Brush DC Motor 22DCP Athlonix - Precious Metal The next generation of Athlonix motors - the 22DCP Athlonix brush dc motors feature an Alnico magnet inside. These miniature motors can deliver a torque up to 6.5 mNm and excellent price-to-performance ratio. Product Highlights Ironless construction Alnico magnet for high performance Precious metal commutation Long brush life Compact design Winding possibilities REE windings to reduce electro erosion Applications Automated Watch Winder Clinical Diagnostics Dental Hand Tools Dosing and Dispensing Systems Humanoid Robot Lab Automation Mesotherapy Guns Miniature Pumps Rotary Tattoo Machine Motors

22DCP Athlonix - Precious Metal Brush DC Motor

22DCP Athlonix - Precious Metal

The next generation of Athlonix motors - the 22DCP Athlonix brush dc motors feature an Alnico magnet inside. These miniature motors can deliver a torque up to 6.5 mNm and excellent price-to-performance ratio.

Product Highlights

  • Ironless construction
  • Alnico magnet for high performance
  • Precious metal commutation
  • Long brush life
  • Compact design
  • Winding possibilities
  • REE windings to reduce electro erosion

Applications

  • Automated Watch Winder
  • Clinical Diagnostics
  • Dental Hand Tools
  • Dosing and Dispensing Systems
  • Humanoid Robot
  • Lab Automation
  • Mesotherapy Guns
  • Miniature Pumps
  • Rotary Tattoo Machine Motors
Supplier's Site Datasheet

Technical Specifications

  Portescap
Product Category DC Motors
Product Number 22DCP 32P2 208E 14
Product Name 22DCP Athlonix - Precious Metal Brush DC Motor
Commutation Brush
Standard DC Voltage 48V
DC Voltage Range 48.0 VDC
Torque Constant 5.81 in-oz/amp (41.01 mN-m/amp)
Output Power 0.0060 HP
Unlock Full Specs
to access all available technical data

Similar Products

DC Motors - 8929126 - RS Components, Ltd.
Specs
Commutation Brush
Units Metric
Shaft Size 0.079 inch (2.0 mm)
View Details
Motors - AC, DC - 403-1111175031-ND - DigiKey
Specs
Commutation Brush
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
View Details
35NT2R32 Brush DC Coreless Motor - 35NT2R32-416SP.1 - Portescap
Specs
Commutation Brush
DC Construction Coreless / Slotless
Standard DC Voltage 24V
View Details
2 suppliers
26N58 Brush DC Coreless Motor - 26N58-113.1 - Portescap
Specs
Commutation Brush
DC Construction Coreless / Slotless
DC Voltage Range 15.0 VDC
View Details