The 20DBM-K is a captive stepper linear actuator with a 20 mm diameter, delivering a minimum holding force of 35 N at rated current and a stroke length of 20 mm. It uses ball bearings and has a step angle of 7.5 degrees with 48 steps per revolution. The 20DBM10D2B-K variant operates at 5 VDC, has a phase resistance of 17.5 ohms, and draws a rated current of 0.41 A per phase. Its ambient operating temperature range is -20 to +70 °C, with a maximum coil temperature of 130 °C. The actuator is RoHS compliant and weighs 35 g. Leadwire connections follow a bipolar configuration with defined pin assignments for front and rear coils.
20DBM-K Linear Actuator Stepper Motor
20DBM-K
The 20DBM-K high resolution captive stepper linear actuators are tailored for demanding applications that need smaller move increments and finer positioning.With 7.5 deg step angle,these linear actuators can deliver a high linear force up to 50N. Larger ball bearings with proprietary pending pre-load design support higher load capacity & repeatability.
Product Highlights
Applications
| Portescap | |
|---|---|
| Product Category | Linear Actuators |
| Product Number | 20DBM10D2B-K |
| Product Name | 20DBM-K Linear Actuator Stepper Motor |
| Device Type | Rod Type |