The 20DAM-L is a 20 mm diameter bipolar linear actuator stepper motor with a 50 mm stroke length, providing up to 110 N (30.6 oz) of holding force at rated current. It operates at 12 VDC with a phase resistance of 115.2 ohms and an inductance of 40.8 mH, drawing 0.14 A per phase. The motor delivers 2.5 W input power, has 24 steps per revolution, and maintains linear travel accuracy within ±1 step. It features a ball bearing design, operates from -20°C to +70°C, and withstands a maximum coil temperature of 130°C. The unit weighs 25 grams and uses AWG #28 leadwires. It is RoHS compliant.
20DAM-L Linear Actuator Stepper Motor
20DAM-L
The smallest of our linear actuator line, the 20DAM-L is a non-captive high performance linear actuator that provides a long stroke length and up to 110 oz of linear force in a 20 mm frame size.
Product Highlights
Applications
| Portescap | |
|---|---|
| Product Category | Linear Actuators |
| Product Number | 20DAM40D2B-L |
| Product Name | 20DAM-L Linear Actuator Stepper Motor |
| Device Type | Rod Type |