The 20DAM-K is a captive miniature linear actuator that converts rotary motion from a can stack stepper motor into linear motion via a built-in leadscrew. This variant, 20DAM40D2B-K, is a bipolar model with a 40 mm stroke length, operating at 12 VDC, with a phase resistance of 115.2 ohms, an inductance of 40.8 mH, and a rated current of 0.14 A per phase. It delivers a minimum holding force of 8.3 N at 40 mm stroke under rated current and has a 15 mm stroke length. The motor runs at 24 steps per revolution with ±1 step linear travel accuracy and operates from -20 to +70 °C. It features ball bearings, a maximum coil temperature of 130 °C, and weighs 25 g. Leadwires are AWG #28, UL1429 rated. The device is RoHS compliant and meets a dielectric withstanding voltage of 650 VAC for 2 seconds.
20DAM-K Linear Actuator Stepper Motor
20DAM-K
The smallest of our miniature linear stepper motor line, is the 20DAM-K which is a high-performance captive miniature linear actuator that provides up to 30.6 N of linear force in a 20mm frame size. The miniature linear motor is a can stack stepper motor with a built-in leadscrew to directly convert rotary motion into linear motion. Using the basic can stack stepper motor design, the miniature linear stepper actuator has a 15 degree step angle. The rotor magnet sits on a thermoplastic nut captured between two ball bearings secured in the end caps. Depending on the level of integration required, the DLA can be captive (limited travel) or non-captive (extended travel).
Product Highlights
Applications
| Portescap | |
|---|---|
| Product Category | Linear Actuators |
| Product Number | 20DAM40D2B-K |
| Product Name | 20DAM-K Linear Actuator Stepper Motor |
| Device Type | Rod Type |