Portescap Stepper Motors 17H118D10B

Description
Bipolar Stepper Motor Hybrid Frame Size 17 200 Step 1A 4.1VDC
Request a Quote Datasheet
Description
Bipolar Stepper Motor Hybrid Frame Size 17 200 Step 1A 4.1VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stepper Motors - 403-1037-ND - DigiKey
Thief River Falls, MN, United States
Stepper Motors
403-1037-ND
Stepper Motors 403-1037-ND
Bipolar Stepper Motor Hybrid Frame Size 17 200 Step 1A 4.1VDC

Bipolar Stepper Motor Hybrid Frame Size 17 200 Step 1A 4.1VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Stepper Motors (rotary)
Product Number 403-1037-ND
Product Name Stepper Motors
DC Voltage Range 4.1 VDC
Unlock Full Specs
to access all available technical data

Similar Products

DSMH Series Hybrid Stepping Motor - Model DSM86118H-18300 - GEEPLUS Inc.
Specs
Stepper Construction Permanent Magnet
Holding Torque 1204 In-oz (850 N-cm)
Step Angle 1.80 degrees
View Details
Brushless DC-Gearmotors Series 2622 ... B 4 Pole Technology -  - FAULHABER MICROMO
Specs
DC Voltage Range 6.0 VDC
Torque Constant 1.25 in-oz/amp (8.8 mN-m/amp)
Rotor Inertia 1.12E-4 oz-in-sec² (7.90E-4 kg-cm²)
View Details
Servo motor - EMMS-AS-40-M-LS-TSB - Festo Corporation
Specs
Holding Torque 57 In-oz (40 N-cm)
Continuous Current 0.6300 amps
Continuous Torque 1.9 In-lbs (2.24 kg-cm)
View Details
Stepper Motor - Hansen Series 119-4 Size 19 Step Gear Motor (2
Specs
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Continuous Torque 6.2 to 21.9 In-lbs (7.21 to 25.22 kg-cm)
View Details