The 16DCT 26P2 213E is a 16 mm diameter brush DC motor with precious metal commutation, designed for applications requiring compact size and high efficiency. It operates at a nominal voltage of 9 V, with a no-load speed of 7970 rpm and a no-load current of 9.4 mA. The motor delivers a maximum continuous torque of 5.36 mNm (0.76 oz-in) at a continuous current of 0.51 A and achieves a maximum efficiency of 83%. The terminal resistance is 7.5 Ω, and the back-EMF constant is 1.12 mV/rpm. The motor has a 9-segment commutator, weighs 23 g, and operates from -30°C to 85°C. Shaft load limits are 1.5 N radial and 100 N axial. The housing size is 25.5 mm in length with a 9 mm diameter shaft, and rotor inertia is 1.16 g·cm². The thermal resistance is 7 °C/W (rotor) and 35 °C/W (body).
16DCT Athlonix - Precious Metal Brush DC Motor
16DCT Athlonix - Precious metal
The new generation 16mm Athlonix motors feature a Neo magnet inside. The 16DCT Athlonix miniature dc motor, with precious metal commutation, can deliver a torque up to 5.24mNm and optimal price-performance options.
Product Highlights
Applications
| Portescap | |
|---|---|
| Product Category | DC Motors |
| Product Number | 16DCT 26P2 213E |
| Product Name | 16DCT Athlonix - Precious Metal Brush DC Motor |
| Commutation | Brush |
| Standard DC Voltage | 9V |
| DC Voltage Range | 9.0 VDC |
| Torque Constant | 1.52 in-oz/amp (10.7 mN-m/amp) |
| Output Power | 0.0056 HP |