Portescap 16DCT Athlonix - Graphite Brush DC Motor 16DCT 26G2 207P

Description
16DCT Athlonix - Graphite Brush DC Motor 16DCT Athlonix - Graphite The new generation 16mm Athlonix motors featuring Neo magnet inside. The 16DCT Athlonix miniature dc motor, with graphite commutation, can deliver a torque up to 5.06 mNm and optimal price-performance options. Product Highlights Ironless construction Neodymium magnet for high performance Graphite commutation Long brush life Compact design Winding possibilities REE windings to reduce electro erosion Applications Automated Watch Winder Clinical Diagnostics Dental Hand Tools Dosing and Dispensing Systems Electronic Access Systems Gas Detection and Personal Safety Humanoid Robot Medical Analyzers Mesotherapy Guns Rotary Tattoo Machine Motors
Request a Quote
Description
16DCT Athlonix - Graphite Brush DC Motor 16DCT Athlonix - Graphite The new generation 16mm Athlonix motors featuring Neo magnet inside. The 16DCT Athlonix miniature dc motor, with graphite commutation, can deliver a torque up to 5.06 mNm and optimal price-performance options. Product Highlights Ironless construction Neodymium magnet for high performance Graphite commutation Long brush life Compact design Winding possibilities REE windings to reduce electro erosion Applications Automated Watch Winder Clinical Diagnostics Dental Hand Tools Dosing and Dispensing Systems Electronic Access Systems Gas Detection and Personal Safety Humanoid Robot Medical Analyzers Mesotherapy Guns Rotary Tattoo Machine Motors
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 16DCT Athlonix brush DC motor is a 16 mm diameter motor with graphite-copper commutation, designed for applications requiring up to 5.06 mNm continuous torque. It features a sleeve-bearing shaft with a maximum radial load of 1.5 N and axial load of 100 N. The 207P variant operates at a nominal voltage of 18 V, with a no-load speed of 10,105 rpm, a terminal resistance of 18.7 Ω, and a maximum continuous current of 0.32 A. It delivers a maximum continuous output power of 3.8 W and achieves 69% efficiency. The motor has a 9-segment commutator, a rotor inertia of 0.97 g-cm², and operates within a temperature range of -30°C to 85°C. The shaft play is 0.03 mm radial and 0.15 mm axial, with a weight of 23 g.

Datasheet Summary
Powered by GS/AI

The 16DCT Athlonix brush DC motor is a 16 mm diameter motor with graphite-copper commutation, designed for applications requiring up to 5.06 mNm continuous torque. It features a sleeve-bearing shaft with a maximum radial load of 1.5 N and axial load of 100 N. The 207P variant operates at a nominal voltage of 18 V, with a no-load speed of 10,105 rpm, a terminal resistance of 18.7 Ω, and a maximum continuous current of 0.32 A. It delivers a maximum continuous output power of 3.8 W and achieves 69% efficiency. The motor has a 9-segment commutator, a rotor inertia of 0.97 g-cm², and operates within a temperature range of -30°C to 85°C. The shaft play is 0.03 mm radial and 0.15 mm axial, with a weight of 23 g.

Suppliers

Company
Product
Description
Supplier Links
16DCT Athlonix - Graphite Brush DC Motor - 16DCT 26G2 207P - Portescap
West Chester, PA, United States
16DCT Athlonix - Graphite Brush DC Motor
16DCT 26G2 207P
16DCT Athlonix - Graphite Brush DC Motor 16DCT 26G2 207P
16DCT Athlonix - Graphite Brush DC Motor 16DCT Athlonix - Graphite The new generation 16mm Athlonix motors featuring Neo magnet inside. The 16DCT Athlonix miniature dc motor, with graphite commutation, can deliver a torque up to 5.06 mNm and optimal price-performance options. Product Highlights Ironless construction Neodymium magnet for high performance Graphite commutation Long brush life Compact design Winding possibilities REE windings to reduce electro erosion Applications Automated Watch Winder Clinical Diagnostics Dental Hand Tools Dosing and Dispensing Systems Electronic Access Systems Gas Detection and Personal Safety Humanoid Robot Medical Analyzers Mesotherapy Guns Rotary Tattoo Machine Motors

16DCT Athlonix - Graphite Brush DC Motor

16DCT Athlonix - Graphite

The new generation 16mm Athlonix motors featuring Neo magnet inside. The 16DCT Athlonix miniature dc motor, with graphite commutation, can deliver a torque up to 5.06 mNm and optimal price-performance options.

Product Highlights

  • Ironless construction
  • Neodymium magnet for high performance
  • Graphite commutation
  • Long brush life
  • Compact design
  • Winding possibilities
  • REE windings to reduce electro erosion

Applications

  • Automated Watch Winder
  • Clinical Diagnostics
  • Dental Hand Tools
  • Dosing and Dispensing Systems
  • Electronic Access Systems
  • Gas Detection and Personal Safety
  • Humanoid Robot
  • Medical Analyzers
  • Mesotherapy Guns
  • Rotary Tattoo Machine Motors
Supplier's Site Datasheet

Technical Specifications

  Portescap
Product Category DC Motors
Product Number 16DCT 26G2 207P
Product Name 16DCT Athlonix - Graphite Brush DC Motor
Commutation Brush
DC Voltage Range 18.0 VDC
Torque Constant 2.34 in-oz/amp (16.53 mN-m/amp)
Output Power 0.0051 HP
Continuous Current 0.3200 amps
Unlock Full Specs
to access all available technical data

Similar Products

22ECA60 Small/Medium Bone Surgical Motor - 22ECA 60 10B 21 206 - Portescap
Specs
Commutation Brushless
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
22DCTAthlonix - Precious Metal Brush DC Motor - 22DCT 32P2 224E 14 - Portescap
Specs
Commutation Brush
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
View Details
17DCT Athlonix - Precious Metal Brush DC Motor - 17DCT 26P1/P2 205E - Portescap
Specs
Commutation Brush
Standard DC Voltage 48V
DC Voltage Range 48.0 VDC
View Details
Motors - AC, DC - 403-1061-ND - DigiKey
Specs
Commutation Brush
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details