Portescap 13N88 Brush DC High Efficiency Electric Motor 13N88-110.1

Description
13N88 Brush DC High Efficiency Electric Motor 13N88 With a design combining high power density and precious metal commutation, the 13N88 can deliver a torque greater than 3 mNm continuously, reach up to 75% efficiency while maintaining long lifetime. Product Highlights Ironless construction Neodymium magnet for high performance High power density package Precious metal commutation Long brush life Compact design Winding possibilities REE windings to reduce electro erosion Applications Miniature Pumps Motors for Medical Pipettes Pipettes Radiation Treatment Therapy
Request a Quote Datasheet
Description
13N88 Brush DC High Efficiency Electric Motor 13N88 With a design combining high power density and precious metal commutation, the 13N88 can deliver a torque greater than 3 mNm continuously, reach up to 75% efficiency while maintaining long lifetime. Product Highlights Ironless construction Neodymium magnet for high performance High power density package Precious metal commutation Long brush life Compact design Winding possibilities REE windings to reduce electro erosion Applications Miniature Pumps Motors for Medical Pipettes Pipettes Radiation Treatment Therapy
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
13N88 Brush DC High Efficiency Electric Motor - 13N88-110.1 - Portescap
West Chester, PA, United States
13N88 Brush DC High Efficiency Electric Motor
13N88-110.1
13N88 Brush DC High Efficiency Electric Motor 13N88-110.1
13N88 Brush DC High Efficiency Electric Motor 13N88 With a design combining high power density and precious metal commutation, the 13N88 can deliver a torque greater than 3 mNm continuously, reach up to 75% efficiency while maintaining long lifetime. Product Highlights Ironless construction Neodymium magnet for high performance High power density package Precious metal commutation Long brush life Compact design Winding possibilities REE windings to reduce electro erosion Applications Miniature Pumps Motors for Medical Pipettes Pipettes Radiation Treatment Therapy

13N88 Brush DC High Efficiency Electric Motor

13N88

With a design combining high power density and precious metal commutation, the 13N88 can deliver a torque greater than 3 mNm continuously, reach up to 75% efficiency while maintaining long lifetime.

Product Highlights

  • Ironless construction
  • Neodymium magnet for high performance
  • High power density package
  • Precious metal commutation
  • Long brush life
  • Compact design
  • Winding possibilities
  • REE windings to reduce electro erosion

Applications

  • Miniature Pumps
  • Motors for Medical Pipettes
  • Pipettes
  • Radiation Treatment Therapy
Supplier's Site Datasheet
Motors - AC, DC - 403-1058-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
403-1058-ND
Motors - AC, DC 403-1058-ND
Brushed DC Motor Standard 12400 RPM 2.5W 12VDC

Brushed DC Motor Standard 12400 RPM 2.5W 12VDC

Buy Now Datasheet

Technical Specifications

  Portescap DigiKey
Product Category DC Motors DC Motors
Product Number 13N88-110.1 403-1058-ND
Product Name 13N88 Brush DC High Efficiency Electric Motor Motors - AC, DC
Commutation Brush Brush
Standard DC Voltage 12V 12V
DC Voltage Range 12.0 VDC 12.0 VDC
Torque Constant 1.29 in-oz/amp (9.1 mN-m/amp)
Output Power 0.0035 HP 0.0034 HP
Unlock Full Specs
to access all available technical data

Similar Products

Motors - AC, DC - 403-7011905105-ND - DigiKey
Specs
Commutation Brush
DC Voltage Range 18.0 VDC
Output Power 0.0016 HP
View Details
08GS61 Brush DC Coreless Motor - 08GS61-105C.3 - Portescap
Specs
Commutation Brush
DC Construction Coreless / Slotless
Standard DC Voltage 6V
View Details
22S78 Brush DC Coreless Motor - 22S78 208E.1 - Portescap
Specs
Commutation Brush
DC Construction Coreless / Slotless
Standard DC Voltage 24V
View Details
16ECP36 Ultra EC Slotless Brushless DC Motor - 16ECP36 8B 108 .01 - Portescap
Specs
Commutation Brushless
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details