Portescap 13N88 Brush DC High Efficiency Electric Motor 13N88-107.1

Description
13N88 Brush DC High Efficiency Electric Motor 13N88 With a design combining high power density and precious metal commutation, the 13N88 can deliver a torque greater than 3 mNm continuously, reach up to 75% efficiency while maintaining long lifetime. Product Highlights Ironless construction Neodymium magnet for high performance High power density package Precious metal commutation Long brush life Compact design Winding possibilities REE windings to reduce electro erosion Applications Miniature Pumps Motors for Medical Pipettes Pipettes Radiation Treatment Therapy
Request a Quote Datasheet
Description
13N88 Brush DC High Efficiency Electric Motor 13N88 With a design combining high power density and precious metal commutation, the 13N88 can deliver a torque greater than 3 mNm continuously, reach up to 75% efficiency while maintaining long lifetime. Product Highlights Ironless construction Neodymium magnet for high performance High power density package Precious metal commutation Long brush life Compact design Winding possibilities REE windings to reduce electro erosion Applications Miniature Pumps Motors for Medical Pipettes Pipettes Radiation Treatment Therapy
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
13N88 Brush DC High Efficiency Electric Motor - 13N88-107.1 - Portescap
West Chester, PA, United States
13N88 Brush DC High Efficiency Electric Motor
13N88-107.1
13N88 Brush DC High Efficiency Electric Motor 13N88-107.1
13N88 Brush DC High Efficiency Electric Motor 13N88 With a design combining high power density and precious metal commutation, the 13N88 can deliver a torque greater than 3 mNm continuously, reach up to 75% efficiency while maintaining long lifetime. Product Highlights Ironless construction Neodymium magnet for high performance High power density package Precious metal commutation Long brush life Compact design Winding possibilities REE windings to reduce electro erosion Applications Miniature Pumps Motors for Medical Pipettes Pipettes Radiation Treatment Therapy

13N88 Brush DC High Efficiency Electric Motor

13N88

With a design combining high power density and precious metal commutation, the 13N88 can deliver a torque greater than 3 mNm continuously, reach up to 75% efficiency while maintaining long lifetime.

Product Highlights

  • Ironless construction
  • Neodymium magnet for high performance
  • High power density package
  • Precious metal commutation
  • Long brush life
  • Compact design
  • Winding possibilities
  • REE windings to reduce electro erosion

Applications

  • Miniature Pumps
  • Motors for Medical Pipettes
  • Pipettes
  • Radiation Treatment Therapy
Supplier's Site Datasheet
DC Motors - 8929091 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC Motors
8929091
DC Motors 8929091
Portescap 13N88-107.1 DC Motor

Portescap 13N88-107.1 DC Motor

Supplier's Site

Technical Specifications

  Portescap RS Components, Ltd.
Product Category DC Motors DC Motors
Product Number 13N88-107.1 8929091
Product Name 13N88 Brush DC High Efficiency Electric Motor DC Motors
Commutation Brush Brush
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Torque Constant 2.25 in-oz/amp (15.9 mN-m/amp)
Output Power 0.0034 HP
Unlock Full Specs
to access all available technical data

Similar Products

B1210N1021 Autoclavable Cannulated Slotted Brushless DC Motor - B1210N1021 - Portescap
Specs
Commutation Brushless
DC Voltage Range 9.6 VDC
Torque Constant 0.7661 in-oz/amp (5.41 mN-m/amp)
View Details
Motors - AC, DC - 403-3011224004-ND - DigiKey
Specs
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Output Power 0.1394 HP
View Details
16BHS 2-Wires Slotless Brushless DC Motor - 16BHS 2A P .01 - Portescap
Specs
Commutation Brushless
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
View Details
Motors - AC, DC - 403-1111245088-ND - DigiKey
Specs
Commutation Brush
DC Voltage Range 6.0 VDC
Output Power 0.0095 HP
View Details