Portescap Motors - AC, DC 1111225153

Description
Brushed DC Motor Standard 10000 RPM 6.3W 12VDC
Request a Quote Datasheet
Description
Brushed DC Motor Standard 10000 RPM 6.3W 12VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 403-1111225153-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
403-1111225153-ND
Motors - AC, DC 403-1111225153-ND
Brushed DC Motor Standard 10000 RPM 6.3W 12VDC

Brushed DC Motor Standard 10000 RPM 6.3W 12VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Motors
Product Number 403-1111225153-ND
Product Name Motors - AC, DC
Commutation Brush
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Output Power 0.0084 HP
Unlock Full Specs
to access all available technical data

Similar Products

PTRS-280SA Carbon Brushed Direct Current (DC) Micro Motors - PTRS-280SA-16200 - Pelonis Technologies, Inc.
Specs
Commutation Brush
Standard DC Voltage 9V; 12V
DC Voltage Range 9.0 to 15.0 VDC
View Details
BLDC Vacuum Cleaner Motor - YHD-BLP55 - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
DC Construction Coreless / Slotless
DC Voltage Range 21.6 VDC
Output Power 0.1876 HP
View Details
Stator Manufacturing for Custom Motors -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Commutation Brushless
Output Power 200 HP
View Details
PM7 48V 3000 RPM – S Box 4:1 Composite - 748S4C - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 48V
View Details