Portescap Motors - AC, DC 1111175034

Description
Brushed DC Motor Standard 10000 RPM 4.7W 6VDC
Request a Quote Datasheet
Description
Brushed DC Motor Standard 10000 RPM 4.7W 6VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 403-1111175034-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
403-1111175034-ND
Motors - AC, DC 403-1111175034-ND
Brushed DC Motor Standard 10000 RPM 4.7W 6VDC

Brushed DC Motor Standard 10000 RPM 4.7W 6VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Motors
Product Number 403-1111175034-ND
Product Name Motors - AC, DC
Commutation Brush
DC Voltage Range 6.0 VDC
Output Power 0.0063 HP
Continuous Torque 0.1 In-lbs (0.0620 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

33A-WX Series Parallel Shaft DC Gearmotor - 1208 - Bodine Electric Company
Specs
Continuous Current 10.2 amps
Continuous Torque 107.0 to 110.0 In-lbs (123 to 127 kg-cm)
Gearbox Ratio 20.4 : 1
View Details
Roller BLDC Motor - 80BWA Series (80BWA1100D008H-01) - 3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 48V
Output Power 0.5361 HP
View Details
Motors - AC, DC - 403-7011906117-ND - DigiKey
Specs
DC Voltage Range 36.0 VDC
Output Power 0.2506 HP
Continuous Torque 1.2 In-lbs (1.37 kg-cm)
View Details
DC-Micromotors Series 1319 ... SR Precious Metal Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 12.0 VDC
Torque Constant 1.21 in-oz/amp (8.58 mN-m/amp)
Rotor Inertia 5.66E-6 oz-in-sec² (4.00E-5 kg-cm²)
View Details