Portescap Motors - AC, DC 1111175033

Description
Brushed DC Motor Standard 10000 RPM 4.8W 9VDC
Request a Quote Datasheet
Description
Brushed DC Motor Standard 10000 RPM 4.8W 9VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 403-1111175033-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
403-1111175033-ND
Motors - AC, DC 403-1111175033-ND
Brushed DC Motor Standard 10000 RPM 4.8W 9VDC

Brushed DC Motor Standard 10000 RPM 4.8W 9VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Motors
Product Number 403-1111175033-ND
Product Name Motors - AC, DC
Commutation Brush
Standard DC Voltage 9V
DC Voltage Range 9.0 VDC
Output Power 0.0064 HP
Unlock Full Specs
to access all available technical data

Similar Products

SD1 Series 12V 15W - 11215S - parvalux by maxon
Specs
DC Construction Series Wound
Standard DC Voltage 12V
Output Power 0.0201 HP
View Details
FRAMELESS MOTOR - 25FSP08-B00608-X-00 - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Standard DC Voltage 24V
Torque Constant 2.08 in-oz/amp (14.7 mN-m/amp)
Output Power 0.1072 HP
View Details
Brushless DC-Flat Motors Series 2610 ... B 4 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 6.0 VDC
Torque Constant 1.25 in-oz/amp (8.8 mN-m/amp)
View Details
Micro Motor - YHD-F390 - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
DC Construction Coreless / Slotless
DC Voltage Range 3.6 VDC
Continuous Current 1.9 amps
View Details