Portescap Motors - AC, DC 1111175029

Description
Brushed DC Motor Standard 10000 RPM 4.8W 24VDC
Request a Quote Datasheet
Description
Brushed DC Motor Standard 10000 RPM 4.8W 24VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 403-1111175029-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
403-1111175029-ND
Motors - AC, DC 403-1111175029-ND
Brushed DC Motor Standard 10000 RPM 4.8W 24VDC

Brushed DC Motor Standard 10000 RPM 4.8W 24VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Motors
Product Number 403-1111175029-ND
Product Name Motors - AC, DC
Commutation Brush
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Output Power 0.0064 HP
Unlock Full Specs
to access all available technical data

Similar Products

Rotor Manufacturing for Custom Motors -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
DC Construction Permanent Magnet
View Details
22DCTAthlonix - Precious Metal Brush DC Motor - 22DCT 32P2 211E 14 - Portescap
Specs
Commutation Brush
DC Voltage Range 36.0 VDC
Torque Constant 6.52 in-oz/amp (46.04 mN-m/amp)
View Details
Brushless DC Motors -  - GEEPLUS Inc.
Specs
Commutation Brushless
Units Metric
Shaft Size 1.654 inch (42.0 mm)
View Details
DC-Micromotors Series 1331 ... SR Precious Metal Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 12.0 VDC
Torque Constant 1.63 in-oz/amp (11.5 mN-m/amp)
Rotor Inertia 9.49E-6 oz-in-sec² (6.70E-5 kg-cm²)
View Details