Portescap Motors - AC, DC 1111165021

Description
Brushed DC Motor Standard 10000 RPM 1.4W 12VDC
Request a Quote Datasheet
Description
Brushed DC Motor Standard 10000 RPM 1.4W 12VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 403-1111165021-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
403-1111165021-ND
Motors - AC, DC 403-1111165021-ND
Brushed DC Motor Standard 10000 RPM 1.4W 12VDC

Brushed DC Motor Standard 10000 RPM 1.4W 12VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Motors
Product Number 403-1111165021-ND
Product Name Motors - AC, DC
Commutation Brush
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Output Power 0.0019 HP
Unlock Full Specs
to access all available technical data

Similar Products

DC Motors - 8777121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Commutation Brush
Gear Type Spur; Spur
Gearbox Ratio 1471 : 1
View Details
DC-Micromotors Series 0816 ... SR Precious Metal Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 12.0 VDC
Torque Constant 1.25 in-oz/amp (8.8 mN-m/amp)
Rotor Inertia 6.94E-7 oz-in-sec² (4.90E-6 kg-cm²)
View Details
PTRS-280SA Carbon Brushed Direct Current (DC) Micro Motors - PTRS-280SA-16200 - Pelonis Technologies, Inc.
Specs
Commutation Brush
Standard DC Voltage 9V; 12V
DC Voltage Range 9.0 to 15.0 VDC
View Details
DC Micro Motor - 76mm-8 - Yuyao Baida Electric CO., LTD.
Yuyao Baida Electric CO., LTD.
Specs
Units Metric
Shaft Orientation In-line
Motor Shape Cylindrical Body
View Details