OTT Hydromet Kipp & Zonen SMP6 Pyranometer 0374920

Description
The SMP6 is a Spectrally Flat Class B pyranometer that combines the sensor technology and housing from the CMP6. The SMP6 has both digital and analogue outputs and is low maintenance, extremely robust and reliable. It also comes with 5 years warranty (*). The SMP6 has an internal desiccant that will last for at least 10 years, which minimizes maintenance significantly. The interval for dome cleaning can be extended, and the quality of measurements maximized, by fitting SMP6 with the CVF4 ventilation unit. The SMP6 has a RS-485 Modbus® RTU interface, amplified analogue output, improved response time and temperature corrected measurement data. The wide and low power supply range from 5 to 30 VDC makes integration in meteorological and solar energy stations easy. Thanks to standardized output and connections of every SMP6, exchanging instruments for recalibration is easy. SmartExplorer Windows™ software for data logging, display of data and Modbus® address setting is provided as standard. Benefits ISO / IEC classification ISO 9060 spectrally flat Class B, with ISO / IEC 17025 calibration. Minimized maintenance No desiccant change for 10 years, best MTBF with 5 years warranty. Smart interface Modbus RTU interface, wide temperature correction range and very low power consumption. Both digital and analog outputs available. No need to adjust data logger after recalibration.
Description
The SMP6 is a Spectrally Flat Class B pyranometer that combines the sensor technology and housing from the CMP6. The SMP6 has both digital and analogue outputs and is low maintenance, extremely robust and reliable. It also comes with 5 years warranty (*). The SMP6 has an internal desiccant that will last for at least 10 years, which minimizes maintenance significantly. The interval for dome cleaning can be extended, and the quality of measurements maximized, by fitting SMP6 with the CVF4 ventilation unit. The SMP6 has a RS-485 Modbus® RTU interface, amplified analogue output, improved response time and temperature corrected measurement data. The wide and low power supply range from 5 to 30 VDC makes integration in meteorological and solar energy stations easy. Thanks to standardized output and connections of every SMP6, exchanging instruments for recalibration is easy. SmartExplorer Windows™ software for data logging, display of data and Modbus® address setting is provided as standard. Benefits ISO / IEC classification ISO 9060 spectrally flat Class B, with ISO / IEC 17025 calibration. Minimized maintenance No desiccant change for 10 years, best MTBF with 5 years warranty. Smart interface Modbus RTU interface, wide temperature correction range and very low power consumption. Both digital and analog outputs available. No need to adjust data logger after recalibration.

Suppliers

Company
Product
Description
Supplier Links
Kipp & Zonen SMP6 Pyranometer - 0374920 - OTT Hydromet
Loveland, CO, United States
Kipp & Zonen SMP6 Pyranometer
0374920
Kipp & Zonen SMP6 Pyranometer 0374920
The SMP6 is a Spectrally Flat Class B pyranometer that combines the sensor technology and housing from the CMP6. The SMP6 has both digital and analogue outputs and is low maintenance, extremely robust and reliable. It also comes with 5 years warranty (*). The SMP6 has an internal desiccant that will last for at least 10 years, which minimizes maintenance significantly. The interval for dome cleaning can be extended, and the quality of measurements maximized, by fitting SMP6 with the CVF4 ventilation unit. The SMP6 has a RS-485 Modbus® RTU interface, amplified analogue output, improved response time and temperature corrected measurement data. The wide and low power supply range from 5 to 30 VDC makes integration in meteorological and solar energy stations easy. Thanks to standardized output and connections of every SMP6, exchanging instruments for recalibration is easy. SmartExplorer Windows™ software for data logging, display of data and Modbus® address setting is provided as standard. Benefits ISO / IEC classification ISO 9060 spectrally flat Class B, with ISO / IEC 17025 calibration. Minimized maintenance No desiccant change for 10 years, best MTBF with 5 years warranty. Smart interface Modbus RTU interface, wide temperature correction range and very low power consumption. Both digital and analog outputs available. No need to adjust data logger after recalibration.

The SMP6 is a Spectrally Flat Class B pyranometer that combines the sensor technology and housing from the CMP6. The SMP6 has both digital and analogue outputs and is low maintenance, extremely robust and reliable. It also comes with 5 years warranty (*). The SMP6 has an internal desiccant that will last for at least 10 years, which minimizes maintenance significantly. The interval for dome cleaning can be extended, and the quality of measurements maximized, by fitting SMP6 with the CVF4 ventilation unit. The SMP6 has a RS-485 Modbus® RTU interface, amplified analogue output, improved response time and temperature corrected measurement data. The wide and low power supply range from 5 to 30 VDC makes integration in meteorological and solar energy stations easy. Thanks to standardized output and connections of every SMP6, exchanging instruments for recalibration is easy. SmartExplorer Windows™ software for data logging, display of data and Modbus® address setting is provided as standard.

Benefits

ISO / IEC classification

ISO 9060 spectrally flat Class B, with ISO / IEC 17025 calibration.


Minimized maintenance

No desiccant change for 10 years, best MTBF with 5 years warranty.


Smart interface

Modbus RTU interface, wide temperature correction range and very low power consumption. Both digital and analog outputs available. No need to adjust data logger after recalibration.

Supplier's Site

Technical Specifications

  OTT Hydromet
Product Category Weather Instruments
Product Number 0374920
Product Name Kipp & Zonen SMP6 Pyranometer
Device Classification Sensor Only
Weather Component Sensed Measures solar Radiation
Output Options Outputs an analog voltage signal; Outputs an analog current signal (i.e., 4-20 mA)
Unlock Full Specs
to access all available technical data

Similar Products

Wind Measurer - PCE-ADL 11 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Weather Component Sensed Senses Wind Speed
Features Battery Powered
Velocity Range Measured 2.68 to 67.11 mile/hr (4.32 to 108 km/hr)
View Details
 - 1367874 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weather Component Sensed Senses Wind Speed; Senses Wind Direction; Measures Rain/Snow Fall; Measures Temperature; Measures Barometric Pressure; Measures % Relative Humidity
Features Battery Powered
Velocity Range Measured 125 mile/hr (202 km/hr)
View Details
Specs
Device Classification Sensor Only
Weather Component Sensed Measures %Water or %Moisture Content
Humidity Range Measured 0.0 to 70 (%)
View Details